Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 110V/μs
Gain Bandwidth Product 150MHz
Current - Input Bias 5μA
Voltage - Input Offset 4mV
Supply Current 4.5mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 7V ~ 12V, ±3.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TSH93
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274733-TSH93ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH93ID CAD Model

Description

Product Overview: TSH93ID from STMicroelectronics

The TSH93ID is a high-performance operational amplifier (op-amp) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular op-amp is part of ST's TSH93 series, designed to cater to a wide range of applications requiring high bandwidth and fast slew rates.

Key Features

  • High Bandwidth: The TSH93ID offers a high gain bandwidth product of 90MHz, ensuring excellent performance for high-frequency signal processing.
  • Fast Slew Rate: With a slew rate of 150V/µs, this op-amp is capable of handling rapid changes in input signals, making it ideal for fast-operating circuits.
  • Low Noise: It exhibits a low level of noise, which is crucial for precision applications and high-quality audio processing.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 12V, providing flexibility in various power environments.
  • Rail-to-Rail Output: The TSH93ID supports rail-to-rail output, allowing the output signal to swing very close to the supply rails, maximizing the dynamic range.
  • Stability: It is stable for capacitive loads up to 500pF, which is beneficial for applications with variable load conditions.

Applications

The versatility of the TSH93ID makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Video processing circuits
  • Telecommunication systems
  • ADC/DAC buffers
  • Active filters
  • Audio processing equipment
  • Test and measurement instruments

Package and Quality

The TSH93ID is available in an SO-8 package, which is compact and suitable for space-constrained applications. STMicroelectronics is committed to high standards of quality, and this product is no exception. It is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring reliability and performance.

Whether you are working on a sophisticated audio system, a high-speed data acquisition setup, or any other application requiring a high-performance op-amp, the TSH93ID from STMicroelectronics is an excellent choice that combines efficiency, precision, and durability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Lowest to $10.7728
ECAD model for AD8476ARMZ-RL
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 10UMAX / High-Side, Current-Sense Amplifiers with 12-Bit ADC and Op Amp/Comparator
Lowest to $2.3940
ECAD model for MAX9611AUB+
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX4232AUA+
Maxim Integrated
IC CURR SENSE 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX44285FAUA+
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 8SOIC / Miniature, 300MHz, Single-Supply, Rail-to-Rail Op Amps with Enable
Need more? Email Us
ECAD model for MAX4216ESA
Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7
Texas Instruments
IC CMOS 2 CIRCUIT 8VSSOP / Precision, 20-MHz, 0.9-pA, Low-Noise, RRIO,CMOS Operational Amplifier
Lowest to $15.1984
ECAD model for OPA2320AQDGKRQ1
Analog Devices Inc.
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP / Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
Lowest to $8.8637
ECAD model for AD8574ARUZ-REEL
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / 18 V, Precision, 725 A, 4 MHz, CMOS RRIO Operational Amplifier
Lowest to $24.1222
ECAD model for ADA4661-2ARMZ-R7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention