EN
  • EN
  • DE

TSM1012AID

Part No TSM1012AID
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description LOW CONSUMPTION VOLTAGE AND CURRENT CONTROLLER FOR BATTERY CHARGERS AND ADAPTORS | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.25V
Output Current 2.5mA
Tolerance ±0.5%
Parts Input Voltage (V) 4.5V ~ 28V
Supply Current 50mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSM1012
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274757-TSM1012AID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM1012AID CAD Model

Description

The TSM1012AID from STMicroelectronics is a highly integrated solution designed for precise voltage and current measurement. It is particularly well-suited for applications that require accurate monitoring and control of power supply parameters. This integrated circuit combines two operational amplifiers, a voltage reference, and a low-power current sensing amplifier to facilitate a comprehensive power management system.

Key Features

  • Precision Voltage Reference: The TSM1012AID features a 2.5V precision voltage reference with low temperature coefficient, ensuring stable performance over a range of temperatures.
  • Dual Operational Amplifiers: It incorporates two Op-Amps with low offset voltage, which are ideal for signal conditioning in power management systems.
  • Current Sensing: The device includes a current sensing amplifier that allows for accurate current measurement, which is crucial for power supply feedback and control.
  • Low Power Consumption: Designed for efficiency, the TSM1012AID operates with very low quiescent current, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: This IC can function across a broad range of supply voltages, accommodating various application needs.

Applications

The versatility of the TSM1012AID makes it an excellent choice for a variety of applications, including:

  • Battery chargers
  • Green mode power supplies
  • Notebook and laptop power management
  • Smartphone and tablet battery management
  • Energy-efficient power supply systems

Package and Quality

The TSM1012AID is offered in a compact SO-8 package, which is ideal for space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and this IC is no exception, meeting stringent industry standards for performance and reliability.

With its combination of precision, low power consumption, and versatility, the TSM1012AID is a smart choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5082 $58.4430
280+ $0.4181 $117.0680
430+ $0.4043 $173.8490
590+ $0.3915 $230.9850
765+ $0.3788 $289.7820
1,025+ $0.3396 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess