EN
  • EN
  • DE
  • IT

TSM1052

Part No TSM1052
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC CONTROLLER CC/CV SMPS SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Packaging Reel
Function Charge Management
Battery Chemistry All Battery Types
Operating Supply Voltage 1.7 V ~ 18 V
Operating Temperature Range -10°C ~ 85°C
Mounting Style SMD/SMT
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Catalog Charge Management
Win Source Part Number 094494-TSM1052
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TSM1052 CAD Model

Description

The TSM1052 is a versatile and sophisticated integrated circuit (IC) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This IC is specifically engineered to cater to power supply regulation, making it an ideal choice for a wide range of applications that require efficient energy management and control.

The TSM1052 combines a voltage reference, two operational amplifiers, and a current-sense circuit all in one compact package. This integration facilitates the design of robust and high-performance power supply systems with minimal external components, thereby reducing both cost and board space.

Key Features

  • Precision Voltage Reference: The TSM1052 boasts a highly precise voltage reference which is crucial for maintaining stable output voltages in power supplies, ensuring consistent performance across various loads and input conditions.
  • Dual Operational Amplifiers: With two built-in op-amps, the TSM1052 provides ample flexibility in feedback loop design, allowing for fine-tuning of the power supply's response and behavior.
  • Current Sense: The integrated current-sense circuit enables real-time monitoring of power supply output current, which is essential for implementing protection features such as over-current protection and load regulation.
  • Low Power Consumption: Designed with energy efficiency in mind, the TSM1052 operates with low quiescent current, minimizing power loss and making it suitable for low-power applications.
  • Wide Operating Voltage Range: The IC can function across a broad range of input voltages, providing versatility in various system designs and ensuring compatibility with multiple power sources.

Applications

The TSM1052 is adept for use in a multitude of applications, including but not limited to:

  • Battery chargers
  • Switching power supplies
  • Power supply monitors
  • Adapters and on-board DC/DC modules

In conclusion, the STMicroelectronics TSM1052 is a highly integrated and efficient solution for power supply management. Its combination of precision, flexibility, and efficiency makes it a top choice for designers looking to create reliable and high-performance power systems.

You May Also Be Interested in

Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9195 $50.5725
135+ $0.7545 $101.8575
210+ $0.7309 $153.4890
285+ $0.7074 $201.6090
370+ $0.6838 $253.0060
490+ $0.6130 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess