EN
  • EN
  • DE

LTC2943IDD

Part No LTC2943IDD
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MONITOR MULTI-CHEM 8DFN / Battery Battery Monitor IC Multi-Chemistry 8-DFN (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2943
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1339429-LTC2943IDD
Ultra Librarian 3D Model Ultra Librarian LTC2943IDD CAD Model

Description

Overview of LTC2943IDD from Analog Devices Inc.

The LTC2943IDD by Analog Devices Inc. is a sophisticated battery monitor IC designed to keep a close watch on the health and efficiency of battery systems. This compact, integrated circuit is housed in a small 12-lead DFN package and is optimized for single-cell, multicell, or backup battery applications. Its primary function is to measure battery charge state, battery voltage, battery current, and temperature, which are critical parameters for ensuring the optimal performance and longevity of battery-powered systems.

Key Features

  • Wide Operating Range: The LTC2943IDD can operate over a wide range of battery voltages from 3.6V to 20V, making it versatile for various applications.
  • High-Accuracy Measurement: It provides highly accurate measurements of battery charge (mAh) with a precision coulomb counter integrated into the device.
  • Temperature Monitoring: An onboard temperature sensor ensures that the battery operates within safe temperature limits, protecting against overheating.
  • I2C Interface: The device features an I2C interface, which allows for easy communication with microcontrollers and other digital systems.
  • Adjustable Alert Thresholds: Users can set programmable thresholds for the alert outputs, enabling proactive management of battery conditions.

Applications

The LTC2943IDD is suitable for a wide range of applications, including:

  • Portable Devices
  • Medical and Monitoring Equipment
  • Industrial Systems
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles

Benefits

Integrating the LTC2943IDD into a battery management system provides several benefits:

  • Enhanced battery safety and reliability through precise monitoring and alerting capabilities.
  • Extended battery life by preventing operation outside of manufacturer-recommended conditions.
  • Improved system efficiency by providing critical data that can be used to optimize power consumption.
  • Compact form factor, which is ideal for space-constrained applications.

With its comprehensive feature set and robust design, the LTC2943IDD from Analog Devices Inc. is an excellent choice for engineers and designers looking to implement advanced battery monitoring in their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess