EN
  • EN
  • DE

TSM108IDT

Part No TSM108IDT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9 V to 32 V
Frequency - Switching 100kHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-SO
Win Source Part Number 035351-TSM108IDT
Family Name TSM108
Introduction Date February 18, 1998
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM108IDT CAD Model

Description

Overview of TSM108IDT from STMicroelectronics

The TSM108IDT is a versatile and efficient integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This component is designed to cater to a wide range of applications, particularly in power management and regulation domains.

Key Features

  • Dual Operational Amplifier: The TSM108IDT includes two op-amps with low power consumption, making it suitable for battery-operated devices and energy-sensitive applications.
  • Low Input Offset Voltage: Precision is key in operational amplifiers, and the TSM108IDT offers a low input offset voltage, enhancing the accuracy of the signal processing.
  • Wide Supply Voltage Range: This device operates across a broad range of supply voltages, from 3V to 30V, providing flexibility in various circuit configurations.
  • Large Output Voltage Swing: The output can swing close to the supply rails, maximizing the dynamic range available in the application.
  • Phase Reversal Protection: The built-in phase reversal protection ensures stability and reliable operation when the input voltage exceeds the supply voltage range.

Applications

The TSM108IDT is suitable for an array of applications, including:

  • Signal Conditioning
  • Active Filters
  • Power Supply Control
  • Battery Chargers
  • Automotive Electronics
  • Consumer Electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TSM108IDT is no exception. The device is manufactured using a robust process that ensures high reliability and performance over its operational lifespan. It is designed to meet the stringent requirements of industrial and automotive-grade applications, making it a reliable choice for critical systems.

Environmental Considerations

Adhering to the company’s dedication to environmental sustainability, the TSM108IDT is compliant with RoHS (Restriction of Hazardous Substances) and follows the latest international standards for environmental care. This commitment ensures that the product minimizes the ecological footprint throughout its lifecycle.

In summary, the TSM108IDT from STMicroelectronics is an exceptional component for designers who require a reliable, precise, and flexible operational amplifier for their power management and regulation systems. Its robust design and adherence to environmental standards make it an excellent choice for a multitude of applications across various industries.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7334 $52.0020
75+ $1.4223 $106.6725
110+ $1.3778 $151.5580
150+ $1.3334 $200.0100
195+ $1.2889 $251.3355
260+ $1.1556 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,898 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess