EN
  • EN
  • DE

D-110-41

Part No D-110-41
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description Solder Sleeve, Splice Terminal, 1" Wire Dia, 1.09" L, Used For Splash Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Polyvinylidene
Color Blue
ELV Compliant
Lead Free Not Applicable
Length 27.6 mm
Material PVDF, Polyvinylidene
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Cable
Packaging Bulk
RoHS Compliant
Schedule B 8536904000, 8536904000
Termination Solder
Win Source Part Number 1054544-D-110-41
Categories Cables, Wires Management Accessories
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D-110-41 CAD Model

Description

TE Connectivity offers a high-quality bulk cable wire management accessory that is perfect for your electronic needs.

  • Length: 27.6mm
  • Termination: solder
  • Color: blue
  • Material: polyvinylidene
  • Body Material: PVDF and Polyvinylidene
  • Category: cables and wire management accessories
  • Maximum Operating Temperature: 150 degrees Celsius
  • Minimum Operating Temperature: -55 degrees Celsius
  • Mount Type: cable
  • RoHS: compliant
  • Supply Availability: short supply
  • Popularity: low

You May Also Be Interested in

3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us
3M
SEC SPLICE KIT COLD SHRINK
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us
Panduit Corp
CABLE TAG S LAM ORN 3X1.31" 25PK
Need more? Email Us
TE Connectivity
PROTECT SLV HEATSHNK 12.7MMX65MM
Need more? Email Us
Panduit Corp
CONN FIBER OPTICOM
Lowest to $0.0809
Heyco Products Corporation
SUNSCREENER CLIP SS
Need more? Email Us
Quest Manufacturing Co.
CABLE TRAY CEILING HANG HOOKS ZI
Lowest to $27.7731

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess