EN
  • EN
  • DE

TSV621ICT

Part No TSV621ICT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 420KHZ RRO SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.14 V/μs
Gain Bandwidth Product (GBP) 420kHz
Current - Input Bias 1pA
Voltage - Input Offset 4mV
Operating Supply Current 29μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 035380-TSV621ICT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSV621
Introduction Date January 12, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TSV621ICT CAD Model

Description

The TSV621ICT from STMicroelectronics is a robust operational amplifier designed to cater to a wide array of applications that require low power consumption without compromising on performance. This op-amp is part of STMicroelectronics' TSV62x series, which is renowned for its precision and stability.

Key Features

  • Low Power Consumption: The TSV621ICT is optimized for low-voltage operations, making it an ideal choice for battery-powered devices and energy-saving applications. It boasts a low supply current of just 29 μA, contributing to extended battery life and reduced power costs.
  • Wide Supply Voltage Range: This operational amplifier operates over a wide range of supply voltages, from 2.7V to 5.5V, providing flexibility in various circuit designs and ensuring compatibility with both 3V and 5V systems.
  • High Gain Bandwidth Product: With a gain bandwidth product of 420 kHz, the TSV621ICT is capable of handling a broad spectrum of frequencies, making it suitable for audio processing, sensor amplification, and active filtering tasks.
  • Low Input Offset Voltage: The device features a low input offset voltage of just 800 μV at 25°C, which minimizes error and enhances accuracy in precision applications.
  • Rail-to-Rail Input and Output: The TSV621ICT can handle input and output signals that extend to both supply rails, maximizing the dynamic range in applications such as data acquisition and signal conditioning.

Applications

The operational amplifier is versatile and can be used in a variety of settings, including:

  • Battery-powered devices
  • Portable and wearable electronics
  • Signal conditioning systems
  • Analog filters
  • Medical instrumentation
  • Automotive electronics

Package and Quality

The TSV621ICT comes in a 5-pin SOT23-5 package, which is known for its compact footprint and suitability for space-constrained applications. STMicroelectronics ensures high-quality standards, with each device rigorously tested to meet industry specifications and customer expectations.

Overall, the TSV621ICT operational amplifier from STMicroelectronics represents a blend of efficiency, precision, and versatility, making it a go-to choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess