EN
  • EN
  • DE

TSV914IPT

Part No TSV914IPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 4.5 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Operating Supply Current 820μA
Channel Output Current 35mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 035419-TSV914IPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV914IPT CAD Model

Description

TSV914IPT Precision Op-Amp by STMicroelectronics

The TSV914IPT is a state-of-the-art operational amplifier (op-amp) from STMicroelectronics, designed to meet the rigorous demands of precision analog applications. This high-performance device is part of the TSV91x series, which is renowned for its low-power consumption and excellent accuracy.

One of the standout features of the TSV914IPT is its rail-to-rail input and output capability, which allows for a wide dynamic range and makes it ideal for single-supply operations as well as dual supplies ranging from 2.5V to 5.5V. This flexibility makes it suitable for a broad array of applications, including battery-powered devices, portable instrumentation, and medical equipment.

With a gain bandwidth product of 4 MHz and a slew rate of 1.3 V/µs, this op-amp provides a good balance between speed and power consumption, with a quiescent current of just 850 µA at 5V. This combination of features ensures that the TSV914IPT can efficiently handle a wide range of signals without compromising on power efficiency, making it an excellent choice for energy-sensitive designs.

Key Features:

  • Rail-to-rail input and output
  • Low-power consumption: 850 µA at 5V
  • Wide bandwidth: 4 MHz gain bandwidth product
  • High slew rate: 1.3 V/µs
  • Low input offset voltage: 900 µV max
  • Operating voltage range: 2.5V to 5.5V
  • Extended temperature range: -40°C to +125°C
  • ESD tolerance: 4 kV HBM / 200 V MM

The TSV914IPT also boasts excellent ESD protection, with a human body model (HBM) rating of 4 kV and a machine model (MM) rating of 200 V, ensuring robustness and reliability in the field. Its extended temperature range from -40°C to +125°C guarantees performance in a wide range of environmental conditions.

STMicroelectronics has packaged the TSV914IPT in a compact TSSOP-14 package, optimizing the board space and making it a convenient choice for space-constrained applications. Whether you're designing for consumer electronics, automotive systems, or industrial controls, the TSV914IPT op-amp is engineered to deliver precision, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9022 $57.0660
65+ $1.5608 $101.4520
100+ $1.5120 $151.2000
140+ $1.4633 $204.8620
180+ $1.4145 $254.6100
240+ $1.2682 $304.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,373 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess