Products specifications Report Issue?

Mfr UMW
Series UMW
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 25mOhm @ 6A, 4.5V
Vgs(th) (Max) @ Id 1V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 10 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 574 pF @ 10 V
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23
Package / Case TO-236-3, SC-59, SOT-23-3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1477464-SI2300A
Ultra Librarian 3D Model Ultra Librarian SI2300A CAD Model

You May Also Be Interested in

Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
STMicroelectronics
Zener-protected
Lowest to $14.6233
ECAD model for STW40N95K5
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Texas Instruments
Synchronous Buck NexFET Power Block
Lowest to $2.7348
ECAD model for CSD86360Q5D
Vishay
N-Channel 30 V (D-S) MOSFET
Need more? Email Us
ECAD model for SIR172ADP

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention