EN
  • EN
  • DE

TSX3702IST

Part No TSX3702IST
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 10pA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 8µA
CMRR, PSRR (Typ) 85dB CMRR, 89dB PSRR
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-MiniSO
Base Product Number TSX3702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357470-TSX3702IST
Ultra Librarian 3D Model Ultra Librarian TSX3702IST CAD Model

Description

The TSX3702IST is a state-of-the-art dual voltage comparator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This precision device is a part of ST's TSX3702 series, known for its high-performance and reliability in various applications.

Key Features

  • Low Power Consumption: The TSX3702IST is optimized for low-power operations, making it ideal for battery-powered applications. Its typical supply current is as low as 5 µA, which significantly extends the battery life of the devices it is used in.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.7V to 16V, providing flexibility in design for various electronic circuits and systems.
  • High Precision: The comparator boasts excellent accuracy with a low input offset voltage, ensuring precise voltage comparison and signal detection for critical applications.
  • Push-Pull Output Stage: This feature allows the TSX3702IST to drive loads directly without the need for an external pull-up resistor, simplifying design and reducing component count.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive environments where temperatures can vary widely.

Applications

The TSX3702IST is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Power supply control and management
  • Battery chargers
  • Window comparators
  • Voltage monitoring in automotive and industrial systems
  • Level shifting applications

Package and Quality

The TSX3702IST is available in a small TSSOP-8 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. It is RoHS compliant and meets the rigorous standards of STMicroelectronics for quality and reliability.

Conclusion

With its low power consumption, wide voltage range, high precision, and robustness in extreme temperatures, the TSX3702IST from STMicroelectronics is an excellent choice for designers looking to incorporate a reliable voltage comparator in their electronic systems. Its compact package and ability to drive loads directly further enhance its appeal for a multitude of applications across various industries.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $12.4752
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6740 $50.8060
46+ $2.1940 $100.9240
71+ $2.1255 $150.9105
98+ $2.0569 $201.5762
126+ $1.9884 $250.5384
169+ $1.7827 $301.2763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess