EN
  • EN
  • DE

TSX922IST

Part No TSX922IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP R-R 10MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 17 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 10pA
Voltage - Input Offset 4mV
Operating Supply Current 2.8mA
Channel Output Current 74mA
Supply Voltage - Operating 4 V to 16 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MiniSO
Win Source Part Number 113224-TSX922IST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSX922IST CAD Model

Description

STMicroelectronics TSX922IST Operational Amplifier

The TSX922IST is a high-precision operational amplifier from STMicroelectronics, designed to offer a perfect blend of performance and power efficiency for a wide range of applications. This operational amplifier is part of the TSX9xx series, which is renowned for its low input offset voltage and low-power consumption, making it an ideal choice for battery-powered devices and high-endurance applications.

Key Features

  • Low Power Consumption: The TSX922IST is designed for applications that require efficient power management. Its low-power consumption ensures extended battery life in portable devices.
  • High Precision: With a low input offset voltage, this operational amplifier provides high accuracy, making it suitable for precision-sensitive applications such as sensor interfaces, A/D converters, and other analog circuits.
  • Rail-to-Rail Input/Output: The device offers rail-to-rail input and output capabilities, which maximizes the dynamic range in low supply voltage conditions.
  • Wide Bandwidth: A bandwidth of 4 MHz allows the amplifier to be used in applications requiring fast signal processing.
  • Stable Over Temperature: The TSX922IST maintains its performance over a wide temperature range, ensuring reliability in varying environmental conditions.
  • Supply Voltage Range: It can operate on a supply voltage range from 2.7V to 12V, providing versatility in different circuit designs.

Applications

The TSX922IST is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Signal conditioning in sensor systems
  • Analog-to-digital converters (ADCs)
  • Active filtering
  • Medical instrumentation
  • Automotive electronics

With its miniature package design, the TSX922IST is available in several package options, including the space-saving 8-pin Mini-SO8. This makes it a practical choice for designs where board space is at a premium. STMicroelectronics has ensured that this operational amplifier meets the highest standards of quality and performance, offering designers a reliable and efficient component for their electronic designs.

Overall, the TSX922IST operational amplifier stands out as a high-performance, low-power component that can be implemented in a multitude of electronic circuits requiring precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9787 $51.4462
55+ $1.8511 $101.8105
84+ $1.7873 $150.1332
121+ $1.6596 $200.8116
157+ $1.5958 $250.5406
196+ $1.5319 $300.2524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess