EN
  • EN
  • DE

UA9640DC/26S10

Part No UA9640DC/26S10
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841258-UA9640DC/26S10
Ultra Librarian 3D Model Ultra Librarian UA9640DC/26S10 CAD Model

Description

The UA9640DC/26S10 from STMicroelectronics is a high-performance, dual operational transconductance amplifier that has been designed to offer a unique combination of flexibility, reliability, and power efficiency. This component is particularly suitable for a wide range of analog applications, including audio processing, signal conditioning, and active filtering.

Key Features

  • Transconductance Amplification: Each amplifier in the UA9640DC/26S10 is capable of converting an input voltage into an output current, making it ideal for voltage-controlled amplifier applications.
  • Dual Amplifier Design: The dual amplifier configuration allows for compact designs and reduces the number of components required in a circuit.
  • High Performance: With its fast response and high slew rate, this component ensures minimal distortion and excellent linearity for high-fidelity audio applications.
  • Low Power Consumption: The UA9640DC/26S10 is optimized for low power operation, making it an excellent choice for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It is designed to operate over a broad supply voltage range, providing versatility in various application environments.

Applications

The versatility of the UA9640DC/26S10 makes it suitable for a variety of applications, such as:

  • Professional Audio Equipment
  • Analog Signal Processing
  • Active Filters and Oscillators
  • Voltage-Controlled Amplifiers
  • Synthesisers and Musical Instruments

Technical Specifications

The UA9640DC/26S10 offers a range of technical specifications that make it a robust choice for designers:

  • Package Type: DIP (Dual In-line Package)
  • Number of Channels: 2
  • Operating Temperature Range: Specified by manufacturer
  • Mounting Type: Through Hole

In summary, the STMicroelectronics UA9640DC/26S10 is a highly capable dual operational transconductance amplifier that provides excellent performance for a wide array of analog applications. Its dual-channel design, low power consumption, and broad supply voltage range make it a versatile and efficient choice for designers looking to optimize their analog circuits.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess