EN
  • EN
  • DE

UC3842BD1

Part No UC3842BD1
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BST FLYBK ISO 8-SO / HIGH PERFORMANCE CURRENT MODE PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 10V ~ 30V
Frequency - Switching Up to 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series UC3842
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801064-UC3842BD1
Ultra Librarian 3D Model Ultra Librarian UC3842BD1 CAD Model

Description

The UC3842BD1 is a high-performance, fixed frequency current mode PWM controller from STMicroelectronics. It is specifically designed for off-line and DC-to-DC converter applications offering the designer a cost-effective solution with minimal external components.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is precisely trimmed to ensure accurate and stable frequency control for reliable operation.
  • Oscillator Frequency Guaranteed at 250kHz: This guarantees a consistent performance for all units, providing a standard design reference for your applications.
  • Current Mode Operation to 500kHz: The controller can operate at high frequencies, enabling designs that require fast response times and high bandwidth.
  • Automatic Feed Forward Compensation: This feature compensates for varying input voltages, ensuring stable operation under diverse conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced protection for the controller and the power supply is achieved through immediate response to overcurrent conditions.
  • Enhanced Load Response Characteristics: The UC3842BD1 is designed to respond quickly to load changes, maintaining stable output despite rapid demand fluctuations.
  • Under-Voltage Lockout with Hysteresis: This safety feature prevents operation when the input voltage is too low, protecting the circuit and ensuring efficient operation.
  • Double Pulse Suppression: This feature helps to prevent erroneous pulses, ensuring smooth and reliable operation.

Applications

The UC3842BD1 is suitable for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • DC-DC converters
  • Battery chargers
  • Power factor correction circuits

Product Summary

The UC3842BD1 PWM controller integrates all the functions required for the design of an efficient power supply. Its high-frequency operation and current mode control make it an ideal choice for applications requiring excellent performance, robust operation, and minimal external components. STMicroelectronics' attention to quality and reliability makes the UC3842BD1 a go-to solution for power supply designers looking for a dependable and cost-effective PWM controller.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4410 $50.7150
280+ $0.3619 $101.3320
430+ $0.3506 $150.7580
590+ $0.3393 $200.1870
765+ $0.3280 $250.9200
1,025+ $0.2940 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess