EN
  • EN
  • DE

UC3843BN-3LF

Part No UC3843BN-3LF
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer STMicroelectronics
Win Source Part Number 398193-UC3843BN-3LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3843BN-3LF CAD Model

Description

STMicroelectronics UC3843BN-3LF High-Performance Current Mode PWM Controller

The STMicroelectronics UC3843BN-3LF is a high-performance integrated circuit specifically designed for efficient power management and regulation. This versatile PWM (Pulse Width Modulation) controller is a critical component in switch-mode power supplies, offering precise control over the power conversion process, which makes it ideal for a wide range of applications, including computer systems, consumer electronics, telecommunication devices, and industrial equipment.

At the heart of the UC3843BN-3LF is its current mode control scheme, which provides excellent output voltage regulation, fast response times to load transients, and improved overall system stability. The device operates at a fixed frequency that can be programmed by the user, allowing for a customizable approach to various design requirements. It also features an oscillator with a frequency range up to 500 kHz, which is beneficial for applications that require high-frequency operation to minimize the size of passive components.

The UC3843BN-3LF incorporates numerous protective features to ensure the longevity and reliability of the end application. These include under-voltage lockout (UVLO) for both startup and operation, and an over-current protection mechanism that helps to safeguard the power supply and load from excessive currents. This is achieved through the current sensing comparator that swiftly shuts down the output when an over-current condition is detected.

Another key aspect of the UC3843BN-3LF is its low startup current of 0.5 mA and an operating current of 2.5 mA, which contribute to high efficiency and low power consumption in standby modes. The device also supports a wide range of input voltages, which enhances its flexibility for use in various power systems.

Designed in a robust 8-pin PDIP package, the UC3843BN-3LF is not only durable but also easy to integrate into PCB designs. Its lead-free finish and compliance with RoHS directives make it an environmentally friendly choice for power supply designers who are conscious about reducing hazardous substances in electronic products.

In summary, the UC3843BN-3LF from STMicroelectronics is a powerful and reliable solution for advanced power management, combining performance, efficiency, and protection features to meet the needs of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess