Product Overview: UC3845BD13TR by STMicroelectronics
The UC3845BD13TR is a high-performance current mode PWM controller manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is designed to facilitate the creation of low-cost, efficient, and compact power supplies for a wide range of applications. It is particularly well-suited for switch-mode power supplies (SMPS), DC-DC converters, and various power control applications.
Key Features
- Operating Range: The UC3845BD13TR operates at a supply voltage range of 12V to 25V, making it versatile for various power configurations.
- High Frequency: With an oscillator frequency up to 500kHz, the device allows for smaller-sized power components, resulting in compact power supply designs.
- Current Mode Control: The current mode architecture provides superior response to load transients and ensures stable and reliable operation.
- Pulse-by-Pulse Current Limiting: This feature protects the device against overcurrent conditions, enhancing the safety and longevity of the power supply.
- Automatic Feed Forward Compensation: This function improves the response to input voltage variations, maintaining consistent performance.
- Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing characteristics for the PWM operation.
- Under-Voltage Lockout (UVLO): The UC3845BD13TR includes UVLO with hysteresis to prevent the device from operating at insufficient voltages, which could lead to inefficient or unstable performance.
Applications
The UC3845BD13TR is ideal for a variety of applications, including:
- Offline and DC to DC converter power supplies
- Power inverters and motor control circuits
- LED drivers and battery chargers
- Telecommunication equipment power supplies
- Industrial power systems and servers
Packaging and Quality
Encased in a compact SO-8 package, the UC3845BD13TR is designed for surface-mount technology (SMT), enabling efficient assembly and space-saving on printed circuit boards (PCBs). STMicroelectronics is committed to high standards of quality, and this product is no exception, meeting stringent industry requirements for performance and reliability.
With its robust set of features and flexible applications, the UC3845BD13TR from STMicroelectronics represents a reliable solution for designers looking to optimize their power supply systems with a high-quality, cost-effective PWM controller.