EN
  • EN
  • DE

ULN2003PW

Part No ULN2003PW
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102209-ULN2003PW
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ULN2003PW CAD Model

Description

ULN2003PW High-Voltage, High-Current Darlington Transistor Array

The ULN2003PW from STMicroelectronics is a robust, high-voltage, and high-current Darlington transistor array designed to efficiently drive a wide range of loads, including solenoids, relays, DC motors, LED displays, and incandescent lamps. This integrated circuit is part of the ULN200x series and is specifically engineered to interface with standard TTL and CMOS logic levels, making it an ideal choice for use in microcontroller-based applications and various control systems.

Encased in a TSSOP-16 package, the ULN2003PW features seven NPN Darlington pairs that can handle a continuous collector current of 500 mA per channel. Each pair is rated for a collector-emitter voltage of 50V, ensuring compatibility with higher voltage applications. The chip's high current gain allows for direct operation from logic drivers, reducing component count and simplifying circuit design.

The Darlington pairs in ULN2003PW are equipped with integral suppression diodes for inductive loads, providing built-in transient protection and eliminating the need for external diode components when driving coils or other inductive elements. This feature significantly simplifies PCB layout and reduces the risk of damage due to voltage spikes, enhancing the overall reliability of the system.

Key features of the ULN2003PW include:

  • Seven Darlington pairs per package
  • Output current 500 mA per driver (600 mA peak)
  • Output voltage 50V
  • Input compatible with various types of logic, including 5V TTL and CMOS
  • Built-in suppression diodes for inductive load driving
  • Common-cathode clamp diodes for switching inductive loads
  • Collector-current rating of single output 500 mA

This versatile component is perfect for designers who require a reliable and efficient solution for driving high-power loads in their electronic designs. The ULN2003PW's combination of high-voltage and high-current capabilities, along with its ease of interfacing with control logic, makes it a widely favored choice in the industry for applications such as stepper motor drivers, LED displays, and other power-intensive applications.

STMicroelectronics provides comprehensive technical support, including datasheets, reference designs, and application notes, ensuring that integrating the ULN2003PW into your design is as smooth and efficient as possible.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess