Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type 4 NPN Darlington (Quad)
Current - Collector (Ic) (Maximum) 1.75A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 1.4V @ 2mA, 1.25A
Power - Max 1W
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Style Through Hole
Package 16-PowerDIP (0.300", 7.62mm)
Manufacturer Package 16-PowerDIP (20x7.10)
Win Source Part Number 1277096-ULN2066B
Manufacturer Homepage www.st.com
Family Name ULN2066B
Introduction Date April 01, 1993
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2066B CAD Model

Description

The ULN2066B, manufactured by STMicroelectronics, is a high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit (IC) is particularly well-suited for driving inductive loads such as relays, solenoids, stepping motors, and other high-current/high-voltage devices in a wide range of applications.

Key Features

  • Output Current (Single Output): 1.5 A, with peaks up to 2 A, providing sufficient current for most high-power applications.
  • Output Voltage: 50 V, which is compatible with a variety of high-voltage applications.
  • Input Compatibility: Standard DTL, TTL, PMOS, and CMOS logic levels, ensuring easy integration with digital control circuits.
  • Protection Diodes: Includes clamp diodes for transient suppression, safeguarding the IC and connected peripherals from voltage spikes.

Applications

The ULN2066B is versatile and can be used in numerous applications such as:

  • Driving printers, displays, and other peripheral devices.
  • Controlling relays, solenoids, and other actuators.
  • Actuating stepper motors in industrial and automation systems.
  • Switching inductive loads in consumer electronics and appliances.

Package and Quality

STMicroelectronics packages the ULN2066B in a 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards. The robust construction of the IC ensures reliable operation in challenging environments. Furthermore, STMicroelectronics adheres to strict quality control standards, ensuring that each ULN2066B meets the highest performance and reliability criteria.

Conclusion

In summary, the ULN2066B from STMicroelectronics is a powerful and reliable solution for driving high-power loads with digital logic. Its compatibility with various logic levels, built-in protection features, and high-output current and voltage ratings make it an excellent choice for designers looking to bridge the gap between control circuitry and power devices.

You May Also Be Interested in

Central Semiconductor Corp
TRANS 2PNP 50V 0.1A SOT-563
Need more? Email Us
ECAD model for CMLT5087E TR PBFREE
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT363
Lowest to $0.8336
ECAD model for MMDT5401-7-F
ON Semiconductor
TRANS NPN/PNP 45V 0.1A SOT963
Lowest to $0.0155
ECAD model for NST847BPDP6T5G
Microsemi Corporation
TRANS 8NPN DARL 50V 0.5A 18DIP / Trans Darlington NPN 50V 0.5A 18-Pin CDIP Tube
Need more? Email Us
ECAD model for SG2803J-883B
Central Semiconductor Corp
TRANS 2NPN/2PNP 30V 0.5A
Lowest to $11.1943
ECAD model for MPQ6002
Diodes Incorporated
TRANS NPN/PNP 40V/60V SOT363 / Trans GP BJT NPN/PNP 40V 0.6A 200mW 6-Pin SOT-363 T/R
Lowest to $0.1078
ECAD model for MMDT2227-7-F
Central Semiconductor Corp
TRANS 4NPN 15V 0.5A
Need more? Email Us
ECAD model for MPQ2369
Nexperia USA Inc.
TRANS NPN/PNP 45V 0.1A 6TSSOP
Lowest to $0.0653
ECAD model for BC847BPN,135
Central Semiconductor Corp
TRANS 4NPN 40V 1A
Need more? Email Us
ECAD model for MPQ3725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1183 $61.1830
23+ $5.0202 $115.4646
35+ $4.8634 $170.2190
48+ $4.7065 $225.9120
62+ $4.5496 $282.0752
83+ $4.0789 $338.5487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention