Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity 8 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min) 1000 @ 350mA, 2V
Maximum Power Dissipation 2.25W
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 038473-ULN2801A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2801A CAD Model

Description

ULN2801A Eight Darlington Arrays from STMicroelectronics

The ULN2801A is a versatile and robust integrated circuit produced by STMicroelectronics, designed to drive high current loads and is particularly well-suited for interfacing between low-level logic circuitry and multiple peripheral power loads. This high-voltage, high-current Darlington transistor array consists of eight NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads.

Each of the eight Darlington pairs in the ULN2801A is capable of driving a wide range of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal print heads, making it an ideal choice for a diverse array of applications in the industrial, consumer, and automotive markets. The collector-current rating of a single Darlington pair is 500 mA, and the entire array can handle up to 50 V.

The inclusion of internal clamp diodes is a significant advantage of the ULN2801A, as they provide protection against inductive kickback when driving inductive loads. This protection is vital for maintaining the longevity and reliability of the electronic components that interface with the ULN2801A.

The ULN2801A is designed to be compatible with a wide range of microcontrollers and logic devices, including TTL, CMOS, PMOS, and others, due to its 5V TTL, DTL, PMOS, and CMOS logic inputs. This flexibility ensures that it can be easily integrated into various systems without the need for additional interfacing components.

With its robust design and ease of use, the ULN2801A from STMicroelectronics is an excellent choice for designers looking to drive high-current loads with low-level logic signals. Its ability to sink high currents, compatibility with multiple logic families, and built-in diode protection make it a reliable and cost-effective solution for a wide range of power driver applications.

For detailed specifications and application information, designers and engineers are encouraged to consult the datasheet available on the STMicroelectronics website, ensuring the correct implementation of the ULN2801A in their projects.

You May Also Be Interested in

STMicroelectronics
Darlington Transistor Array 7-Channel 50V 500mA 8-SOIC
Lowest to $0.1787
ECAD model for ULN2004D1013
Texas Instruments
7-Channel Darlington Transistor Array 50V 500mA 16-TSSOP
Lowest to $1.4886
ECAD model for DRV777PW
Texas Instruments
7-Channel Darlington Transistor Array
Lowest to $0.9825
ECAD model for TPL7407LD
Nexperia USA Inc.
TRANS 2NPN 60V 1A 6HUSON
Need more? Email Us
ECAD model for PBSS4160PAN,115
Texas Instruments
7-Channel Darlington Transistor Array
Lowest to $0.3275
ECAD model for TPL7407LAD
Nexperia USA Inc.
TRANS 2NPN 45V 100MA 6-TSSOP
Need more? Email Us
ECAD model for PMP4501Y,115
Rohm Semiconductor
TRANS 2NPN DUAL 50V 150MA SMT6
Lowest to $0.1648
ECAD model for IMX1T108
ON Semiconductor
7-Channel Darlington Driver 16-SOIC
Lowest to $0.2600
ECAD model for ULN2003ADR2
Texas Instruments
7-Channel Darlington Transistor Array
Lowest to $0.8932
ECAD model for TPL7407LPW

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0652 $58.2388
45+ $2.5151 $113.1795
69+ $2.4366 $168.1254
95+ $2.3579 $224.0005
123+ $2.2793 $280.3539
165+ $2.0436 $337.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,704 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention