EN
  • EN
  • DE

UPG131G-E1

Part No UPG131G-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395929-UPG131G-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG131G-E1 CAD Model

Description

The UPG131G-E1, manufactured by NEC, is a GaAs MMIC SPDT (Single Pole Double Throw) switch, commonly employed in high-frequency communication systems and instrumentation. This type of switch provides a means to direct a signal between two different paths.

Applications

  • Wireless Communication Systems: Utilized in cellular base stations, mobile devices, and wireless LAN equipment for band switching and signal routing.
  • Test and Measurement Equipment: Incorporated into signal generators, spectrum analyzers, and network analyzers for signal path selection.
  • Satellite Communication: Found in satellite transceivers for switching between different transmission and reception paths.
  • Microwave Radio Systems: Used in microwave radios for signal routing and switching.
  • Radar Systems: Integrated into radar transceivers for switching between transmit and receive modes.

Features

  • SPDT Configuration: Enables switching a signal between two distinct output ports.
  • GaAs MMIC Technology: Offers high-speed switching, low insertion loss, and high isolation.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state, ensuring minimal signal degradation.
  • High Isolation: Prevents signal leakage when the switch is in the OFF state, reducing interference.
  • Fast Switching Speed: Provides rapid signal routing and switching capabilities.
  • Compact Package: Designed for integration into small form factor devices and systems.

Benefits

  • Improved System Performance: The combination of low insertion loss and high isolation enhances signal integrity and overall system performance.
  • Increased Design Flexibility: The SPDT configuration provides versatile signal routing options.
  • Reduced Power Consumption: GaAs MMIC technology offers low power consumption compared to other switch technologies.
  • Simplified System Design: The compact size and ease of integration simplify system design and reduce board space.
  • Enhanced Reliability: GaAs MMIC technology provides high reliability and long operating life.

The UPG131G-E1 is typically supplied in a surface-mount package. The specific electrical characteristics, such as insertion loss, isolation, and switching speed, are dependent on the operating frequency and bias conditions. Consult the datasheet for detailed specifications and application guidelines. Its performance and reliability make it suitable for demanding high-frequency switching applications.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Lowest to $25.0254
NEC
Lowest to $1.9566
NEC
Lowest to $9.7932

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess