EN
  • EN
  • DE

LTC1149CS-5#TRPBF

Part No LTC1149CS-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating Up to 48V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 131288-LTC1149CS-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1149CS-5#TRPBF CAD Model

Description

Overview of LTC1149CS-5#TRPBF

The LTC1149CS-5#TRPBF is a high-performance step-down switching regulator controller from Linear Technology, designed to make power supply design a simpler task. It is part of the LTC1149 series, which is renowned for its high efficiency, excellent transient response, and versatile features. This product is specifically tailored to meet the demands of complex systems requiring a stable and reliable power supply.

Key Features

  • Wide Input Voltage Range: The controller can handle a broad range of input voltages, making it suitable for a variety of applications from automotive to industrial systems.
  • High Efficiency: With its synchronous rectification and Burst Mode® operation, the LTC1149CS-5#TRPBF ensures efficient power conversion, which is crucial for reducing heat and improving system performance.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 200kHz, allowing for flexibility in design to balance efficiency and component size.
  • Low Dropout Operation: The device can maintain regulation with minimal difference between input and output voltage, which is essential for battery-powered applications.
  • Opti-Loop® Compensation: This feature simplifies the optimization of loop stability while maximizing the transient response.

Applications

The LTC1149CS-5#TRPBF is ideal for a wide array of applications where efficient power conversion is necessary. It is commonly used in:

  • Portable devices
  • Telecommunications equipment
  • Automotive electronics
  • Industrial systems
  • Datacom infrastructure

Reliability and Packaging

This component is offered in a 16-lead narrow SOIC package, providing a compact solution for space-constrained applications. The LTC1149CS-5#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes. Furthermore, it is designed to meet Linear Technology's stringent reliability standards, ensuring long-term performance and durability.

Conclusion

In summary, the LTC1149CS-5#TRPBF by Linear Technology is a versatile and efficient step-down switching regulator controller that offers designers the flexibility and performance needed to tackle a variety of power supply challenges. Its comprehensive feature set and robust design make it an excellent choice for applications requiring a reliable and high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8096 $64.8576
14+ $8.8692 $124.1688
21+ $8.5920 $180.4320
28+ $8.3148 $232.8144
36+ $8.0376 $289.3536
49+ $7.2072 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess