EN
  • EN
  • DE

ULQ2803A

Part No ULQ2803A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description EIGHT DARLINGTON ARRAYS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) @ Ib, Ic 1.6V @ 500μA, 350mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 1000 @ 350mA, 2V
Power - Max 2.25W
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
Win Source Part Number 1277126-ULQ2803A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ULQ2803A
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ULQ2803A CAD Model

Description

STMicroelectronics ULQ2803A Octal High Voltage Transistor Array

The ULQ2803A from STMicroelectronics is a high-voltage, high-current Darlington transistor array designed to interface between low-level logic circuitry and multiple peripheral power loads. This robust and versatile component is an ideal solution for driving a wide range of loads such as relays, solenoids, stepping motors, LED displays, filament lamps, and high-power buffers.

The ULQ2803A consists of eight NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single Darlington pair is 500 mA, and the entire array is capable of handling a total current of 2.5 A when all pairs are in use. Each pair is rated for a minimum breakdown voltage of 50 V, making the ULQ2803A suitable for many high voltage applications.

With its TTL/CMOS/PMOS/DTL compatible inputs, the ULQ2803A can be directly connected to microcontrollers and logic devices, simplifying the circuit design and minimizing the need for additional interfacing components. The device's input pins are pinned opposite the output pins to facilitate the layout and simplify the connection of input drivers and the load.

Key features of the ULQ2803A include:

  • Output current (single output): 500 mA
  • High-voltage outputs: 50 V
  • Input compatible with various types of logic: TTL, CMOS, PMOS, DTL
  • Relay driver applications
  • Integral suppression diodes
  • Output clamp diodes
  • Inputs pinned opposite outputs to simplify board layout

This integrated circuit is provided in a 18-pin plastic DIP (Dual In-line Package) making it easy to handle and integrate into a wide variety of electronic projects and commercial devices. The ULQ2803A is a reliable and cost-effective solution for designers looking to drive multiple high-voltage and high-current loads with a single integrated device.

Whether you're designing an automated system, developing a prototype, or creating a custom circuit for a specialized application, the ULQ2803A from STMicroelectronics offers the performance and reliability needed to efficiently control your power loads.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5464 $50.9280
48+ $2.0893 $100.2864
75+ $2.0240 $151.8000
103+ $1.9588 $201.7564
133+ $1.8935 $251.8355
177+ $1.6976 $300.4752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,155 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess