EN
  • EN
  • DE

BCM53DSX

Part No BCM53DSX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 80V 1A 6TSOP / Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 500mW
Frequency - Transition 140MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number BCM53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1356484-BCM53DSX
Ultra Librarian 3D Model Ultra Librarian BCM53DSX CAD Model

Description

The 1356484-BCM53DSX is a dual PNP bipolar transistor array manufactured by Nexperia USA Inc..

  • Application: Automotive
  • Standard: AEC-Q101
  • Operating Temperature: 150°C (Max)
  • Collector Current (Ic): 1A
  • Collector-Emitter Breakdown Voltage (Vce): 80V
  • Collector-Emitter Saturation Voltage (Vce Saturation): 500mV @ 50mA and 500mA
  • Frequency Transition: 140MHz
  • Package Type: SC-74, SOT-457
  • Mounting Type: Surface Mount
  • Product Status: Active

You May Also Be Interested in

UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.4377
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $0.9398
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1540 $50.0500
795+ $0.1264 $100.4880
1,230+ $0.1224 $150.5520
1,690+ $0.1185 $200.2650
2,185+ $0.1145 $250.1825
2,925+ $0.1027 $300.3975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,740 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess