EN
  • EN
  • DE

LT3480MPMSE#PBF

Part No LT3480MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT3480 - 36V, 2A, 2.4MHz Step-Down Switching Regulator with 70µA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Lead Free Lead Free
Max Input Voltage 36 V
Max Operating Temperature 150 °C
Max Output Voltage 20 V
Min Input Voltage 3.6 V
Min Operating Temperature -55 °C
Min Output Voltage 790 mV
Number of Outputs 1
Number of Pins 10
Output Configuration Positive
Output Current 2 A
Output Type Adjustable
Output Voltage 20 V
RoHS Compliant
Switching Frequency 2.4 MHz
Synchronous Rectifier No
Win Source Part Number 1232333-LT3480MPMSE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3480MPMSE#PBF CAD Model

Description

Product Overview: LT3480MPMSE#PBF by Analog Devices Inc.

The LT3480MPMSE#PBF is a versatile and robust step-down switching regulator from the esteemed semiconductor manufacturer, Analog Devices Inc. Designed to cater to a wide range of power supply applications, this regulator boasts an impressive array of features that make it a go-to choice for engineers and designers looking for reliability and efficiency in their power management solutions.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 3.6V to 36V, making it suitable for a variety of input sources, from single-cell Li-ion batteries to industrial supplies.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 200kHz to 2.2MHz, allowing flexibility in balancing efficiency and component size.
  • High Efficiency: The LT3480MPMSE#PBF employs a 2.2A, 0.75ohm switch that can deliver efficiencies as high as 85%, ensuring minimal heat generation and energy waste.
  • Thermal Performance: This product is designed to operate in harsh environments with a temperature range of -55°C to +125°C, making it suitable for military and automotive applications.
  • Burst Mode® Operation: The regulator features low ripple Burst Mode operation that maintains high efficiency at low output currents, while keeping the output ripple below 15mVP-P.

Applications

Thanks to its rugged design and flexible operating characteristics, the LT3480MPMSE#PBF is an excellent choice for a variety of applications, including:

  • Automotive and Industrial Power Supplies
  • Portable Instruments
  • Battery-Operated Equipment
  • Distributed Power Systems
  • Telecommunications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3480MPMSE#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in the most demanding conditions. Whether you're designing a power supply for sensitive electronics or for rugged industrial use, this regulator is built to deliver consistent, long-lasting power.

With its combination of versatility, efficiency, and durability, the LT3480MPMSE#PBF from Analog Devices Inc. stands out as a superior choice for your power regulation needs.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess