EN
  • EN
  • DE

VN1160-1-E

Part No VN1160-1-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH IPAK / Converter Offline Topology I-PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Package Tube
Supply Voltage - Operating 9V ~ 16V
Package / Case TO-251-3 Long Leads, IPak, TO-251AB
Supplier Device Package I-PAK
Mounting Type Through Hole
Base Product Number VN1160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1019316-VN1160-1-E
Ultra Librarian 3D Model Ultra Librarian VN1160-1-E CAD Model

Description

The VN1160-1-E from STMicroelectronics is a robust, high-side driver designed for automotive and industrial applications. It is part of the VIPower™ M0-3 family, which is renowned for its reliability and efficiency in driving inductive, resistive, or capacitive loads with one side connected to ground.

STMicroelectronics VN1160-1-E Product Image

This solid-state switch comes in a Pentawatt HV package, offering a compact footprint while ensuring excellent thermal performance. The VN1160-1-E integrates advanced technologies to provide a solution that not only simplifies the design process but also enhances operational efficiency.

Key features of the VN1160-1-E include a very low standby current, integrated over-temperature protection, and a current-controlled input stage with true 0V CMOS compatibility. Its load current limitation ensures safety and longevity of the device under harsh operating conditions. Furthermore, the VN1160-1-E offers protection against loss of ground and loss of Vcc, as well as under-voltage shutdown with auto-restart and hysteresis.

The VN1160-1-E is capable of interfacing directly with microcontrollers, making it an ideal choice for applications that require a direct digital interface. Its fast demagnetization of inductive loads is facilitated by the active clamp, and it boasts an optimized electromagnetic emission (EME) performance, which is critical in automotive environments where electronic interference can be a significant issue.

The device is also equipped with diagnostic functions, including proportional load current sense and open load detection in the off-state, which are invaluable for system monitoring and feedback. This enables early detection and diagnosis of potential issues, ensuring high reliability and safety in the system's operation.

In summary, the VN1160-1-E combines a robust design with advanced features, making it an excellent choice for designers looking for a high-side driver that can meet the stringent requirements of automotive and industrial applications while simplifying system design and providing comprehensive diagnostics.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess