EN
  • EN
  • DE

VRH4201NTX

Part No VRH4201NTX
Manufacturer AnaSem
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104149-VRH4201NTX
Categories OEM Parts(T-Z)
Manufacturer AnaSem
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VRH4201NTX CAD Model

Description

The VRH4201NTX is a voltage regulator hybrid IC manufactured by AnaSem. This component is designed to provide a stable and regulated voltage output for various electronic circuits and systems. It integrates multiple components into a single package, offering a compact and efficient solution for voltage regulation.

Applications:

  • Power Supplies: Used in power supply circuits to provide regulated voltage to sensitive components.
  • Industrial Automation: Employed in industrial control systems to ensure stable operation of electronic equipment.
  • Automotive Electronics: Integrated into automotive electronic modules for voltage regulation in various vehicle systems.
  • Consumer Electronics: Utilized in consumer electronic devices such as appliances and entertainment systems.
  • Embedded Systems: Suitable for embedded systems requiring regulated power for microcontrollers and other digital circuits.

Features:

  • Integrated Voltage Regulation: Combines multiple components into a single hybrid IC for efficient voltage regulation.
  • High Efficiency: Designed for high energy conversion efficiency, minimizing power loss and heat generation.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Overvoltage Protection: Offers overvoltage protection to safeguard connected circuits from voltage spikes.
  • Compact Size: Compact design allows for space-saving integration in various electronic applications.

Benefits:

  • Stable Voltage Output: Provides a consistent and stable voltage supply, ensuring reliable operation of connected devices.
  • Reduced Component Count: Integrates multiple components into a single package, reducing the overall component count.
  • Improved Reliability: Robust design and built-in protection features contribute to enhanced reliability.
  • Simplified Design: Facilitates easier design and integration of voltage regulation circuits in electronic systems.
  • Enhanced System Performance: Stable voltage supply improves the overall performance and stability of electronic devices.

The VRH4201NTX offers a comprehensive voltage regulation solution with built-in protection features, making it suitable for a wide range of applications. Its compact size and integrated design simplify the implementation of stable power supplies in diverse electronic systems. Additional details regarding specific voltage and current ratings can be found in the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0487 $50.1610
2,500+ $0.0400 $100.0000
3,870+ $0.0388 $150.1560
5,335+ $0.0375 $200.0625
6,890+ $0.0363 $250.1070
9,235+ $0.0325 $300.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess