EN
  • EN
  • DE

VN5016ATR-CS

Part No VN5016ATR-CS
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 408261-VN5016ATR-CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5016ATR-CS CAD Model

Description

The VN5016ATR-CS is a cutting-edge high-side driver manufactured by STMicroelectronics, designed to deliver robust performance and reliability for a wide range of automotive and industrial applications. This advanced device is part of the VIPower M0-5 family and is tailored to drive high-power loads with high efficiency and precision.

Key Features

  • High-Side Switch: The VN5016ATR-CS operates as a high-side switch, allowing current to flow from the positive supply to the load when activated.
  • Current Rating: It is capable of handling a substantial continuous current, making it suitable for driving a variety of loads.
  • Integrated Protections: The device includes over-temperature protection, over-current protection, and active clamp circuitry to safeguard against common electrical hazards.
  • Diagnostic Features: Equipped with diagnostic feedback, the VN5016ATR-CS can communicate the status of the load, including open-load detection in the off state and feedback of the load current while in operation.
  • Low Standby Current: Designed for efficiency, it features a low standby current to minimize power consumption when not actively driving a load.

Applications

The VN5016ATR-CS is highly versatile, making it an ideal choice for a range of applications, including but not limited to:

  • Automotive systems such as lights, heaters, and motors
  • Industrial automation systems
  • Smart home devices
  • Robotics and control units

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the VN5016ATR-CS is no exception. It is constructed to meet stringent industry standards, ensuring dependable performance even under harsh conditions. This product is a reliable solution for designers looking to incorporate a high-quality high-side driver into their systems.

Environmental Compliance

The VN5016ATR-CS complies with environmental regulations, including RoHS and is designed for lead-free soldering, reflecting STMicroelectronics' dedication to environmental sustainability.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7498 $65.2494
7+ $17.8459 $124.9213
11+ $17.2880 $190.1680
14+ $16.7313 $234.2382
18+ $16.1735 $291.1230
24+ $14.4999 $347.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess