Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose, Relays
Interface Logic
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On 160mOhm
Current - Output / Channel 8.5A
Supply Voltage (V) 4.5V ~ 36V
Load Voltage (V) 41V (Maximum)
Temperature Range - Operating -40°C ~ 150°C
Fault Protection Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number VN5770
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1279510-VN5770AKP-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5770AKP-E CAD Model

Description

The VN5770AKP-E is a sophisticated high-side driver manufactured by STMicroelectronics, designed to manage power loads with precision. This state-of-the-art component is part of the VIPower M0-7 series and is particularly suitable for driving resistive, inductive, and capacitive loads, making it a versatile choice for a variety of automotive and industrial applications.

Key Features

  • Multiple Channel Outputs: The VN5770AKP-E is equipped with dual independent channels, allowing for the control of two separate loads with one integrated circuit.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, this high-side driver is capable of handling a wide range of power requirements, ensuring compatibility with various automotive voltage levels.
  • Current Limitation: It comes with built-in current limitation, which provides protection against overcurrent conditions, enhancing the safety and reliability of the system.
  • Thermal Shutdown: The thermal shutdown feature protects the device from overheating, which is critical for maintaining the longevity and performance of the driver.
  • Status Feedback: Diagnostic feedback is available for each channel, enabling the system to monitor the status of the loads and the driver itself.

Applications

The VN5770AKP-E is particularly well-suited for automotive environments, where it can be used to control a variety of loads such as lights, heaters, and motors. Its robust design also makes it an excellent choice for industrial applications that require reliable load management and diagnostic capabilities.

Advantages

Integrating the VN5770AKP-E into your system offers several advantages. The device's built-in protection features reduce the need for external components, saving space and cost. Its multi-channel output and wide voltage range provide flexibility in design, and the diagnostic feedback ensures that potential issues can be detected and addressed promptly, minimizing downtime.

Conclusion

The VN5770AKP-E from STMicroelectronics represents a blend of performance, reliability, and diagnostic intelligence, making it a top-tier choice for designers looking to optimize their high-side driving solutions. Its robustness and versatility ensure that it can meet the stringent requirements of both automotive and industrial applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ECAD model for AP1014AEC
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $7.0074
ECAD model for TDA21241AUMA1
Intersil
IC DRIVER FULL-BRIDGE 20-SOIC
Need more? Email Us
ECAD model for HIP4020IB
Infineon Technologies
IC DRIVER GATE 60A PQFN
Lowest to $2.5106
ECAD model for IR3555MTRPBF
ON Semiconductor
Need more? Email Us
ECAD model for LB1864
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
ECAD model for MP86883GQKT-Z
Microchip Technology
Hex Half Bridge H-Bridge Driver Automotive 24-Pin VQFN EP T/R / IC HALF-BRIDGE DRVR SPI 24QFN
Lowest to $4.5969
ECAD model for ATA6836C-PXQW-1
STMicroelectronics
IC BRIDGE DRIVER PAR 15MULTIWATT
Lowest to $12.3870
ECAD model for L298HN
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.5848
ECAD model for CSD95491Q5MCT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention