EN
  • EN
  • DE

VN5E016AH-E

Part No VN5E016AH-E
Manufacturer STMicroelectronics
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 6HPAK  /  Power Switch/Driver 1:1 N-Channel 54A 6-HPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tube
Product Status Not For New Designs
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 28V
Supply Voltage - Operating Not Required
Current - Output (Max) 54A
Rds On (Typ) 16mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 6-HPAK
Package / Case TO-252-7, DPak (6 Leads + Tab)
Base Product Number VN5E016
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 75
Win Source Part Number 1014463-VN5E016AH-E
Ultra Librarian 3D Model Ultra Librarian VN5E016AH-E CAD Model

Description

The VN5E016AH-E from STMicroelectronics is a robust high-side driver designed to deliver outstanding performance in driving resistive, inductive, and capacitive loads. This versatile device is particularly suitable for automotive applications, where reliability and efficiency are paramount. With its advanced technology, the VN5E016AH-E ensures optimal control of load currents in a variety of challenging environments.

Key Features

  • High-Side Switch: The VN5E016AH-E operates as a high-side switch, providing power to loads from a positive supply voltage. This configuration is ideal for driving loads that require a common ground.
  • Current Control: The device includes an on-chip current sense feature that allows for precise control and monitoring of the load current, enhancing system reliability and performance.
  • Thermal Shutdown: To prevent damage from overheating, the VN5E016AH-E is equipped with thermal shutdown protection, which automatically turns off the output if the junction temperature exceeds safe limits.
  • Overvoltage Protection: The driver is designed to withstand load dump pulses, ensuring continued operation even under extreme voltage transients typically found in automotive environments.
  • Wide Voltage Range: It supports a broad operating voltage range, accommodating various application requirements and ensuring flexibility in system design.

Applications

The VN5E016AH-E is particularly adept for use in the automotive industry, where it can be used to control a diverse array of actuators, lamps, and other high-current loads. Its robustness also makes it suitable for industrial applications, where reliable high-side switching is needed.

Package and Quality

Encased in a compact and thermally efficient ECOPACK® package, the VN5E016AH-E meets environmentally friendly manufacturing standards. STMicroelectronics' commitment to quality ensures that the VN5E016AH-E meets stringent automotive qualification standards, including AEC-Q100 certification, providing designers with confidence in its performance and durability.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2226 $50.6712
29+ $3.4647 $100.4763
45+ $3.3564 $151.0380
62+ $3.2482 $201.3884
80+ $3.1399 $251.1920
107+ $2.8151 $301.2157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess