EN
  • EN
  • DE

MAX5949BESA+

Part No MAX5949BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CONTROL 8-SOIC / Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX5949
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1075525-MAX5949BESA+
Ultra Librarian 3D Model Ultra Librarian MAX5949BESA+ CAD Model

Description

Maxim Integrated MAX5949BESA+ Product Overview

The Maxim Integrated MAX5949BESA+ is a cutting-edge Power-Over-Ethernet (PoE) controller that is designed to simplify the implementation of PoE-powered devices. This device is compliant with the IEEE 802.3af standard, ensuring interoperability with other PoE equipment. It is particularly suitable for applications such as IP phones, wireless access points, and network cameras that require a compact, efficient, and reliable power solution over Ethernet cabling.

Key Features

  • IEEE 802.3af Compliance: The MAX5949BESA+ adheres strictly to the IEEE 802.3af standard for PoE, making it compatible with a wide range of PoE devices and systems.
  • Integrated Power MOSFET: This PoE controller includes an integrated power MOSFET, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Adjustable Current Limit: The device offers an adjustable current limit feature, allowing for precise control over the power delivered to the powered device (PD).
  • Over-Temperature Protection: The MAX5949BESA+ is equipped with over-temperature protection to safeguard the controller and the PD from damage due to excessive heat.
  • Signature Resistor Detection: It supports signature resistor detection, ensuring that only compliant PDs receive power, which prevents damage to non-PoE equipment.

Applications

The MAX5949BESA+ is ideal for a variety of applications that require remote power delivery. Its robust feature set makes it a perfect choice for:

  • VoIP Phones
  • Wireless Network Access Points
  • Security Cameras
  • Network Routers and Switches

Package and Availability

The Maxim Integrated MAX5949BESA+ comes in a compact 16-pin narrow SO package, which is suitable for space-constrained applications. The device's reliability and advanced features make it a go-to choice for designers looking for a high-performance PoE solution. With Maxim Integrated's reputation for quality, the MAX5949BESA+ stands as a robust and efficient controller for powering next-generation network devices.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess