The VN5E016LFATR-E from STMicroelectronics is a high-performance automotive-grade power MOSFET designed to handle high currents and power levels with efficiency and reliability. This component is a part of the VIPower™ M0-5 Enhanced series, which is engineered to provide an optimal solution for a wide range of automotive applications, including but not limited to driving resistive, inductive, and capacitive loads.
The VN5E016LFATR-E is housed in a compact PowerSSO-16 package, which ensures a minimal footprint on the circuit board while providing excellent thermal performance. The device features an on-resistance (R<sub>DS(on)) of just 16 mΩ at 25°C, making it highly efficient in reducing power losses during operation. This low on-resistance is maintained over the entire operating temperature range, which extends from -40°C to 150°C.
With a maximum operating voltage of 55V, the VN5E016LFATR-E is well-suited for 12V automotive systems. It also boasts a high continuous drain current of up to 24A, which allows it to drive high-current loads with ease. Additionally, the device includes current-sensing capabilities, enabling the monitoring of the load current through a dedicated sense pin for enhanced control and diagnostics.
Safety is a critical consideration in automotive applications, and the VN5E016LFATR-E addresses this with features such as over-temperature protection, active V<sub>CC clamp, and ESD protection. These integrated protections help to prevent damage from overloads, short circuits, and other abnormal operating conditions, thereby enhancing the reliability and longevity of the MOSFET.
The VN5E016LFATR-E is designed with STMicroelectronics' proprietary VIPower technology, which combines vertical current flow with the company's innovative silicon technology to achieve low conduction and switching losses. This technology, along with the device's robust package and protection features, makes the VN5E016LFATR-E an ideal choice for designers looking to create efficient, reliable, and space-saving automotive power management solutions.