EN
  • EN
  • DE

VN772K13TR

Part No VN772K13TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose, Relays
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 120mOhm (Maximum)
Current - Output / Channel 9A
Supply Voltage (V) 5.5V ~ 36V
Voltage - Load 5.5V ~ 36V
Temperature Range - Operating -40°C ~ 150°C
Features Status Flag
Fault Protection Current Limiting, ESD, Open Load Detect, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Part Number Series VN772
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808903-VN772K13TR
Ultra Librarian 3D Model Ultra Librarian VN772K13TR CAD Model

Description

Introducing the VN772K13TR Power Switch from STMicroelectronics

The VN772K13TR is a cutting-edge power switch designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the VIPower M0-3 series and is specifically engineered to handle a wide range of automotive applications that require high-side switching. The VN772K13TR is an ideal solution for driving resistive, inductive, and capacitive loads, including lights, heaters, motors, and valves.

Key Features of VN772K13TR

  • Load Current Management: With its ability to deliver up to 36V of load voltage, the VN772K13TR can efficiently manage high current loads, making it perfect for automotive applications that demand reliability and performance.
  • Thermal Protection: The device comes with built-in thermal shutdown protection, ensuring the safety and longevity of both the power switch and the system it controls by preventing overheating.
  • Current Limitation: The VN772K13TR features active current limitation to protect the power switch from overcurrent conditions, thereby increasing the system's robustness.
  • Status Feedback: A diagnostic feedback signal is provided to indicate the presence of a load and to monitor the status of the power switch.
  • Package: This power switch is housed in a compact and robust package, designed to minimize the PCB space required and to withstand the harsh conditions typically found in automotive environments.

Applications

The VN772K13TR is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Car body electronics
  • Automotive lighting systems
  • Power management modules
  • Engine control units

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VN772K13TR power switch is no exception, as it is designed to meet the stringent requirements of the automotive industry. It is manufactured with the highest standards, ensuring performance, durability, and reliability for the end-user.

Whether you're designing a new automotive system or upgrading an existing one, the VN772K13TR from STMicroelectronics offers the functionality, efficiency, and reliability that engineers and designers need to create top-performing automotive solutions.

You May Also Be Interested in

Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess