EN
  • EN
  • DE

VNHD7012AY

Part No VNHD7012AY
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 36POWERSSO  /  Motor Driver CMOS, Power MOSFET PWM PowerSSO-36
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Series ECOPACK®, VIPower™
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver
Output Configuration Half Bridge (4)
Interface PWM
Technology CMOS, Power MOSFET
Applications Automotive
Current - Output 38A
Voltage - Supply 4V ~ 28V
Voltage - Load 4V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package PowerSSO-36
Other Names 497-VNHD7012AY
Standard Package 49
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1253344-VNHD7012AY
Ultra Librarian 3D Model Ultra Librarian VNHD7012AY CAD Model

Description

The VNHD7012AY from STMicroelectronics is a cutting-edge H-bridge driver that is part of the VIPower M0-7 family. It is designed to deliver high-efficiency power management and control for automotive applications. This device is a double-channel high-side driver manufactured using ST's proprietary VIPower technology to achieve outstanding performance in a compact package.

With a voltage range of 5.5V to 28V, the VNHD7012AY is suitable for 12V automotive systems and can handle load dump transients up to 40V, making it robust against the harsh electrical environments found in automotive applications. The device is capable of driving two DC motors or one stepper motor in various configurations, offering flexibility for different control strategies.

Main Features

  • Integrated Double Channel: The VNHD7012AY integrates two high-side drivers in one package, simplifying designs and reducing the number of external components required.
  • High Current Rating: Each channel can handle a continuous current of up to 12A, making it suitable for driving a wide range of motors and resistive loads.
  • Thermal Shutdown: To ensure the device operates within safe temperature limits, it features an over-temperature shutdown with auto-restart function.
  • Load Current Monitoring: The VNHD7012AY includes current sense outputs that provide feedback on the load current, enabling sophisticated control algorithms and diagnostics.
  • Protection Features: The device offers a comprehensive set of protections, including under-voltage shutdown, overvoltage clamp, and loss of ground and VCC protections.

The VNHD7012AY is housed in a compact PowerSSO-16 package that ensures a minimal footprint on the PCB while providing excellent thermal performance. The package is designed for easy mounting and is highly suitable for space-constrained automotive environments.

With its robust design and advanced features, the VNHD7012AY is an ideal solution for automotive applications that require reliable and efficient control of actuators and motors. Its integration capabilities and protective functions make it a smart choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9027 $62.1243
21+ $5.6638 $118.9398
32+ $5.4867 $175.5744
44+ $5.3098 $233.6312
57+ $5.1328 $292.5696
76+ $4.6018 $349.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess