EN
  • EN
  • DE

VNN7NV04TR

Part No VNN7NV04TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842028-VNN7NV04TR
Ultra Librarian 3D Model Ultra Librarian VNN7NV04TR CAD Model

Description

Introducing the VNN7NV04TR from STMicroelectronics

The VNN7NV04TR is a cutting-edge, high-performance product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is an OMNIFET II fully autoprotected Power MOSFET, which is designed to deliver efficient power management and control in a wide range of applications.

The VNN7NV04TR is built with state-of-the-art technology that ensures it can withstand harsh operating conditions while maintaining its integrity and performance. It is characterized by a very low on-state resistance (RDS(on)), which contributes to its high efficiency and reduced power losses during operation. The device is housed in a compact surface-mount package, which allows for space-saving designs and easy integration into various electronic circuits.

Key Features of VNN7NV04TR

  • High Current Capability: The device can handle continuous current up to several amperes, making it suitable for demanding power applications.
  • Thermal Shutdown: It has a built-in thermal shutdown feature that protects the device from overheating by automatically turning it off when the temperature exceeds a certain threshold.
  • Short-Circuit Protection: The VNN7NV04TR is equipped with short-circuit protection, which ensures the device and the system are safeguarded against potential damage due to unexpected short-circuit conditions.
  • ESD Protection: Electrostatic Discharge (ESD) protection is integrated to prevent damage from static electricity, enhancing the reliability and longevity of the device.
  • Low Threshold Drive: The device can be driven with very low gate voltages, making it compatible with a variety of control circuits and reducing power consumption.

The VNN7NV04TR MOSFET is a perfect choice for automotive applications, power management systems, and any circuit requiring a robust and protected power switch. Its advanced features ensure that it not only operates efficiently but also provides the necessary safeguards to prevent damage from a variety of fault conditions, thereby offering a long service life and dependable performance.

With its combination of protection features, high current capability, and low power dissipation, the VNN7NV04TR from STMicroelectronics stands out as a superior choice for designers looking to enhance the efficiency and reliability of their power control applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess