EN
  • EN
  • DE

24C32ISM

Part No 24C32ISM
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995517-24C32ISM
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C32ISM CAD Model

Description

Microchip Technology's 24C32ISM Serial EEPROM

The 24C32ISM from Microchip Technology is a 32Kb (4K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, which is a part of Microchip's extensive EEPROM product line. This memory module utilizes the I²C (Inter-Integrated Circuit) bus protocol which makes it ideal for applications that require data storage with a high level of reliability and durability.

Designed for optimal flexibility and ease of integration, the 24C32ISM operates within a voltage range of 2.5V to 5.5V. This wide range allows it to be compatible with most microcontrollers and processors in the market, making it a versatile choice for a multitude of applications, including but not limited to, consumer electronics, industrial devices, medical equipment, and automotive systems.

One of the key features of the 24C32ISM is its write protection mechanism. It includes a write protect pin that, when connected to VCC, ensures that the data stored in the device cannot be altered, providing an additional layer of security against inadvertent writes. Furthermore, the device supports a maximum clock frequency of 1MHz, enabling fast data transfer rates that are essential for performance-critical applications.

The 24C32ISM also offers a self-timed write cycle with auto-clear, which simplifies the programming interface and reduces software overhead. This feature, combined with a typical write cycle time of 5 ms, ensures efficient use of the device in write-intensive operations.

For designers and engineers looking to implement data logging or parameter storage functionalities in their systems, the 24C32ISM offers a reliable and cost-effective solution. The EEPROM device is available in an 8-lead SOIC package and is known for its long-term data retention, with the capability of retaining data for over 200 years at normal operating temperatures.

In summary, the 24C32ISM EEPROM from Microchip Technology provides a compact, high-performance storage solution with features that cater to a wide array of applications, ensuring data integrity and system stability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess