Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 700mA
Rds On 150mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number VNQ810
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1279657-VNQ810M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNQ810M CAD Model

Description

The VNQ810M-E from STMicroelectronics is a robust and efficient octal channel high-side driver designed to interface between 5V and 3.3V microcontroller logic and a variety of resistive, inductive, and capacitive loads in automotive applications. This device is part of the VIPower M0-7 series and is particularly suitable for driving lights, heaters, window lifters, pumps, and any other loads that require high-side switching.

Key Features

  • Multiple Channels: The VNQ810M-E offers eight high-side channels, which allows for the control of multiple loads with a single chip, reducing complexity and increasing system reliability.
  • High Output Current: Each channel can deliver up to 0.7A continuous current, with the capability to handle higher peak currents, making it suitable for a wide range of automotive loads.
  • Diagnostic Functions: Built-in diagnostic features include open load detection in off-state, shorted load detection, overtemperature shutdown with auto-restart, and overvoltage clamp, providing enhanced safety and reliability.
  • Protection Features: The device includes a variety of protection mechanisms such as load current limitation, overtemperature protection, and undervoltage shutdown, ensuring the safety and longevity of the application.
  • CMOS Compatible Inputs: The VNQ810M-E is compatible with 5V and 3.3V logic level inputs, making it easy to interface with a wide range of microcontrollers without the need for additional level shifting.

Applications

The VNQ810M-E is designed to meet the stringent requirements of automotive environments but can also be used in industrial applications. Its robustness and reliability make it an ideal choice for:

  • Automotive interior or exterior lighting
  • Automotive body electronics such as window lifters and seat adjusters
  • Control of pumps, fans, and motors
  • Industrial automation for driving solenoids and actuators

Package and Quality

Encased in a PowerSSO-24 package, the VNQ810M-E is designed for surface-mount technology (SMT) and ensures a compact footprint on the PCB. STMicroelectronics is committed to delivering high-quality products, and this device complies with the rigorous automotive qualification standards, ensuring performance and reliability in harsh environments.

You May Also Be Interested in

Microchip Technology
Power Switch ICs - Power Distribution Dual USB High-Side Power Switch
Lowest to $0.9891
ECAD model for MIC2026-2YM TR
Richtek USA Inc.
IC LOAD SWITCH WDFN-14T
Lowest to $1.0891
ECAD model for RT9740AGQW
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 8HTSOP
Lowest to $1.0630
ECAD model for BD1HC500EFJ-CE2
Microchip Technology
QUAD USB PWR DISTRIBUTION SWITCH
Lowest to $0.6041
ECAD model for MIC2027-2BM
Diodes Incorporated
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Lowest to $0.1855
ECAD model for AP2822EKETR-G1
Microchip Technology
Switch ICs - Various PCMCIA Card Sw. Matrix
Need more? Email Us
ECAD model for MIC2560-1YWM-TR
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO
Need more? Email Us
ECAD model for AP2411AS-13
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 24SOIC
Need more? Email Us
ECAD model for CS1112YDWFR24
Rohm Semiconductor
IC PWR SWITCH N-CHAN 4:8 24SSOP
Lowest to $4.0394
ECAD model for BD8LB600FS-CE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5303 $65.7878
63+ $2.0763 $130.8069
97+ $2.0115 $195.1155
133+ $1.9469 $258.9377
172+ $1.8822 $323.7384
231+ $1.6868 $389.6508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention