The VNS1NV04DPTR is a high-performance Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and sustainable solutions. This particular MOSFET is part of the VIPower M0-3 series and is designed to address a wide range of power management challenges in the automotive industry, as well as in industrial and consumer applications.
Housed in a compact PowerSSO-8 package, the VNS1NV04DPTR is engineered to deliver efficient power management with a low on-resistance (R<sub>DS(on)) and high current handling capabilities. With an integrated clamping diode, it offers enhanced protection for sensitive electronic components against voltage spikes and surges, making it an ideal choice for driving inductive loads such as motors and relays.
The device features a single N-channel MOSFET with a drain-source voltage (V<sub>DS) of 40V and a continuous drain current (I<sub>D) of 30A, providing robust performance for high-power applications. It also boasts a low threshold voltage and fast switching speed, which contribute to its high efficiency and reduced power losses during operation.
The VNS1NV04DPTR is built with STMicroelectronics' proprietary VIPower technology, which ensures thermal protection, current limitation, and overvoltage shutdown features. These integrated protections help to extend the life of the product and the systems it is used in by preventing damage from electrical overstress and thermal runaway conditions.
For designers and engineers, the VNS1NV04DPTR simplifies the design process by reducing the need for external components, thanks to its built-in smart features. The device is also RoHS compliant and qualified to AEC-Q100 standards, ensuring reliability and environmental friendliness for automotive-grade applications.
Overall, the VNS1NV04DPTR from STMicroelectronics is a versatile and reliable power MOSFET that offers high performance, integrated safety features, and a compact footprint, making it an excellent choice for a wide range of power management applications.