Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET II, VIPower
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Maximum)
Current - Output (Maximum) 30A
Rds On (Typ) 10 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 1279673-VNV35NV04TR-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNV35NV04TR-E CAD Model

Description

STMicroelectronics VNV35NV04TR-E Product Overview

The VNV35NV04TR-E from STMicroelectronics is a high-performance, OMNIFET II fully protected Power MOSFET designed for automotive and other demanding applications. This versatile component can handle a continuous current of up to 35A, making it a robust choice for power management tasks.

Key Features

  • High Current Capability: The device can deliver up to 35A of continuous current, making it suitable for high-power applications.
  • Thermal Protection: It comes with overtemperature protection that ensures the device operates within safe temperature ranges, enhancing its reliability and longevity.
  • Short Circuit Protection: The built-in short-circuit protection feature safeguards the device and the circuit from potential damage due to short circuits.
  • Current Limiting Function: This Power MOSFET is equipped with a current limiting function that prevents excessive current flow, which could otherwise lead to overheating and damage.
  • Low On-Resistance: The VNV35NV04TR-E boasts a low on-resistance, which translates to reduced power losses and higher efficiency in operation.
  • ESD Protection: Electrostatic discharge protection is provided to prevent damage from static electricity, which is critical in preserving the integrity of the device during handling and operation.
  • Linear Current Limitation: The MOSFET features a linear current limitation, which contributes to a more predictable and safer operation under overload conditions.
  • Surface-Mount Package: The device comes in a surface-mount package, which is ideal for compact designs and automated assembly processes.

Applications

The VNV35NV04TR-E is suitable for a wide range of applications, particularly in the automotive industry, where reliability and protection features are of utmost importance. It can be used in:

  • Automotive Load Switching
  • Motor Drive Controllers
  • Power Distribution Systems
  • Lighting Systems
  • Relay Replacements
  • And various other high-power applications

STMicroelectronics' commitment to quality and innovation is reflected in the VNV35NV04TR-E, making it an excellent choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 6WLCSP
Lowest to $0.5572
ECAD model for NCP338FCCT2G
Analog Devices Inc.
IC CTRLR HIGH SIDE PWR SW 4WLCSP
Lowest to $1.2660
ECAD model for ADP190ACBZ-R7
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 1.5A PWR DIST SWITCH 8SOIC
Lowest to $1.2062
ECAD model for TPS2022D
Richtek USA Inc.
IC LOAD SWITCH WDFN-14T
Lowest to $1.0891
ECAD model for RT9740AGQW
Diodes Incorporated
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Lowest to $0.1855
ECAD model for AP2822EKETR-G1
Rochester Electronics
BUFFER/INVERTER BASED PERIPHERAL
Need more? Email Us
ECAD model for AUIPS6021S
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.1849
ECAD model for AP22804AM8-13
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 24SOIC
Need more? Email Us
ECAD model for CS1112YDWFR24
Rochester Electronics
BUFFER/INVERTER BASED PERIPHERAL
Need more? Email Us
ECAD model for AUIPS6031S

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention