EN
  • EN
  • DE

X0203NN 5AA4

Part No X0203NN 5AA4
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V SOT-223 / Thyristor SCR 800V 25A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.45V
Current - On State (It (AV)) (Maximum) 800mA
Current - On State (It (RMS)) (Maximum) 1.25A
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 22.5A, 25A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 799367-X0203NN 5AA4
Popularity Medium
Supply and Demand Status Limited
Family Name X0203NN
Introduction Date June 29, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian X0203NN 5AA4 CAD Model

Description

Introducing the Product X0203NN 5AA4, a state-of-the-art semiconductor device from the renowned manufacturer, STMicroelectronics. This cutting-edge product is designed to meet the rigorous demands of modern electronic applications, offering both reliability and performance.

The X0203NN 5AA4 is a part of STMicroelectronics' extensive portfolio of semiconductor devices, known for their high quality and innovative technology. This particular component is a Triac, which is a type of semiconductor device that can conduct current in either direction when it is triggered. Triacs are commonly used in AC power control applications, enabling the control of high power with just a small trigger current.

With a voltage rating suitable for many applications and a sensitive gate, the X0203NN 5AA4 is perfect for direct interfacing with microcontroller logic levels. This makes it an ideal choice for a wide range of applications, including but not limited to, home appliances, lighting systems, and industrial equipment.

Some of the key features of the X0203NN 5AA4 include:

  • High surge current capabilities
  • Low gate trigger current (IGT), making it suitable for direct interfacing with logic level components
  • High static and dynamic dV/dt capability, ensuring robust performance even in harsh electrical environments
  • Snubberless technology, which simplifies circuit design and reduces component count

The X0203NN 5AA4 is housed in a compact package, allowing for efficient use of PCB space. Additionally, it is designed to ensure a low thermal resistance and high junction temperature, which enhances the reliability of the device over a wide range of operating conditions.

STMicroelectronics is committed to sustainability and environmental responsibility. The X0203NN 5AA4 is manufactured with these principles in mind, ensuring that the product not only meets the technical requirements of today's electronic industry but also contributes to a greener future.

For detailed specifications, application notes, and further information, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6657 $59.9130
215+ $0.5463 $117.4545
330+ $0.5292 $174.6360
455+ $0.5121 $233.0055
585+ $0.4952 $289.6920
785+ $0.4439 $348.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess