EN
  • EN
  • DE

Y100NS20FD

Part No Y100NS20FD
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 100A MAX247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 360nC @ 10V
Max Input Capacitance 7900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 24 mOhm @ 50A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package MAX247
Dimension TO-247-3
Win Source Part Number 214655-Y100NS20FD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y100NS20FD CAD Model

Description

The Y100NS20FD from STMicroelectronics is a state-of-the-art semiconductor device designed to cater to a wide range of applications that demand high efficiency, reliability, and performance. This product is part of STMicroelectronics' extensive portfolio of electronic components that are integral to modern electronic systems.

Key Features

  • High Voltage Capability: The Y100NS20FD is designed to handle high voltage operations efficiently, making it suitable for power supply systems and other applications that require voltage regulation.
  • Low On-Resistance: With its low on-resistance, this device ensures minimal power loss and better conductivity, which translates to improved overall performance and energy savings for end-users.
  • Fast Switching Speed: The fast switching capability of the Y100NS20FD allows for quick response times in circuits, which is essential for applications that require rapid switching, such as switching regulators and DC-DC converters.
  • Robust Thermal Performance: The device is engineered to maintain stability and performance even under high temperature conditions, ensuring reliability in harsh environments.
  • Durable Construction: Built with high-quality materials, the Y100NS20FD is designed for longevity and can withstand the rigors of continuous operation.

Applications

The versatile nature of the Y100NS20FD makes it an excellent choice for a variety of applications, including:

  • Power Management Systems
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Renewable Energy Systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The Y100NS20FD is no exception, undergoing rigorous testing and quality control measures to ensure it meets the requirements of the most demanding applications.

Environmental Considerations

As a responsible manufacturer, STMicroelectronics designs its products with environmental impact in mind. The Y100NS20FD is manufactured using eco-friendly processes and materials, adhering to international standards for environmental safety and sustainability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess