EN
  • EN
  • DE

SBH51-LPSE-D03-ST-BK

Part No SBH51-LPSE-D03-ST-BK
Manufacturer Sullins Connector Solutions
Catalog Rectangular Connectors
Description CONN HEADER VERT 6POS 1MM / Connector Header Through Hole 6 position 0.039" (1.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Sullins Connector Solutions
Series SBH51
Package Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.039" (1.00mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.039" (1.00mm)
Number of Positions Loaded All
Style Board to Board
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Post 0.098" (2.50mm)
Insulation Height 0.134" (3.40mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Finish - Post Gold
Contact Material Phosphor Bronze
Insulation Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 125°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1A per Contact
Contact Finish Thickness - Post 10.0µin (0.25µm)
Base Product Number SBH51
Standard Package 135
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349889-SBH51-LPSE-D03-ST-BK
Ultra Librarian 3D Model Ultra Librarian SBH51-LPSE-D03-ST-BK CAD Model

Description

The SBH51-LPSE-D03-ST-BK is a header connector manufactured by Sullins Connector Solutions. It is a single row, 3-position (03 contacts) header with a 0.100" (2.54mm) pitch. The connector features a low profile design and is designed for through-hole mounting on printed circuit boards (PCBs). The "ST" in the part number indicates a straight (vertical) orientation, and "BK" denotes the black insulator color. The SBH51 series is known for providing a reliable connection solution for board-to-board and wire-to-board applications.

Applications

  • PCB Interconnection: Used to connect one PCB to another.
  • Wire-to-Board Connections: Provides a termination point for wires onto a PCB.
  • Signal Transmission: Used for transmitting various signals, including data and power.
  • Prototyping: Suitable for prototyping and development boards.
  • Instrumentation: Used in test and measurement equipment.

Features

  • 3 Positions: Provides three individual connection points.
  • 0.100" (2.54mm) Pitch: Standard pitch for compatibility with breadboards and other components.
  • Single Row: Compact design for space-saving applications.
  • Through-Hole Mounting: Secure mounting method for reliable connection.
  • Straight (Vertical) Orientation: Allows for perpendicular connection to the PCB.
  • Black Insulator: Provides insulation and identifies the connector.

Benefits

  • Reliable Connection: Ensures a stable and secure electrical connection.
  • Easy to Use: Simple through-hole mounting simplifies the assembly process.
  • Versatile: Suitable for a variety of applications requiring board-to-board or wire-to-board connections.
  • Compact Design: Saves space on the PCB.
  • Standard Pitch: Compatible with a wide range of components and development boards.

Additional Details

The insulator material is typically made of high-temperature thermoplastic, allowing it to withstand reflow soldering temperatures. The contacts are typically made of brass or phosphor bronze with a tin or gold plating for good conductivity and corrosion resistance. The current rating is typically around 3 Amps per contact. The voltage rating is typically around 250V. The operating temperature range is typically from -40°C to +105°C. This connector is RoHS compliant. The mating connector for this header would typically be a receptacle connector with a compatible pitch and number of positions. The insertion force and withdrawal force are designed to provide a secure and reliable connection.

You May Also Be Interested in

Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess