The CBM5D20 is a compact, surface-mountable molded power inductor manufactured by Sumida America Components Inc. Designed for efficient power conversion in a variety of electronic devices, this inductor is well-suited for applications where space is limited and high performance is required. It features a shielded construction, minimizing electromagnetic interference (EMI) and ensuring stable operation in sensitive circuits. Due to the end-of-life status, consider alternative parts for new designs.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Portable devices
- LED lighting
Features
- Surface Mount Device (SMD)
- Shielded construction for low EMI
- Compact size: 5.2mm x 5.2mm footprint
- High current carrying capacity
- Operating temperature range: -40°C to +125°C
- Molded construction for high reliability
Benefits
- Efficient power conversion: Minimizes energy loss in power circuits.
- Reduced EMI: Prevents interference with nearby electronic components.
- Space-saving design: Enables miniaturization of electronic devices.
- Reliable performance: Ensures stable operation in demanding environments.
- Easy assembly: Facilitates automated manufacturing processes.
Additional Details
The CBM5D20 series offers a range of inductance values to suit various application requirements. The specific inductance, saturation current, and DC resistance values depend on the individual part number within the CBM5D20 family. The inductor's shielded construction utilizes a magnetic material that effectively contains the magnetic field, reducing the potential for interference with other components. The molded construction provides excellent mechanical strength and environmental protection.