EN
  • EN
  • DE

CDRH104R-470NC

Part No CDRH104R-470NC
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 47UH 1.9A 128 MOHM SMD / Inductor Power Shielded Drum Core 47uH 30% 100KHz Ferrite 2.1A 0.128Ohm DCR T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Series CDRH104R
Packaging Reel package
Part Status Obsolete(EOL)
Inductance 47μH
Tolerance ±30%
Current Rating 1.9A
Current - Saturation 2.1A
Shielding Shielded
DC Resistance (DCR) 128 mOhm Max
Operating Temperature Range -40°C ~ 100°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Dimension 0.402" L x 0.394" W (10.20mm x 10.00mm)
Height - Seated (Maximum) 0.157" (4.00mm)
Win Source Part Number 771451-CDRH104R-470NC
Popularity Medium
Supply and Demand Status Limited
Family Name CDRH
Introduction Date July 29, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian CDRH104R-470NC CAD Model

Description

The CDRH104R-470NC is a 47μH shielded inductor from Sumida America Components Inc.

  • Current Rating: 1.9A
  • Saturation Current: 2.1A
  • Tolerance: ±30%
  • DCR: 128 mOhm max
  • Test Frequency: 100kHz
  • Operating Temperature Range: -40°C to 100°C
  • Mounting: SMD
  • Package: Nonstandard
  • Dimensions: 0.402" L x 0.394" W (10.20mm x 10.00mm)
  • Height Seated: 0.157" (4.00mm)
  • Series: CDRH
  • Category: Inductors, Coils, Chokes
  • Introduction Date: July 29, 2002
  • Status: Obsolete (EOL)
  • Alternative Parts: LGJ10145TS-470M1R4-H, MSS1048T-473MLC, MSS1038T-473MLD, MSS1038T-473MLC

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess