EN
  • EN
  • DE

CDRH10D60BT150NP-470MC

Part No CDRH10D60BT150NP-470MC
Manufacturer Sumida America Components Inc.
Catalog Fixed Inductors
Description FIXED IND 47UH 2.6A 74 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 24 Weeks
Features Shielded - Inductor 74mOhm Nonstandard -
Manufacturer Sumida America Components Inc.
Series CDRH10D60B/T150
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 308-CDRH10D60BT150NP-470MCCT, 308-CDRH10D60BT150NP-470MCTR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866226-CDRH10D60BT150NP-470MC
Ultra Librarian 3D Model Ultra Librarian CDRH10D60BT150NP-470MC CAD Model

Description

The CDRH10D60BT150NP-470MC is a power inductor manufactured by Sumida America Components Inc. It's primarily used in DC-DC converters and power supply circuits where a stable inductance and high current handling capability are required.

Applications

  • DC-DC converters.
  • Buck converters.
  • Boost converters.
  • Power supplies for portable devices.
  • LED lighting drivers.
  • Power amplifiers.

Features

  • High Current Capacity: Handles significant current levels without saturation.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Ferrite Core: Provides stable inductance over a wide range of frequencies and temperatures.

Benefits

  • Improved Power Supply Efficiency: Low DCR contributes to higher overall efficiency by minimizing power losses.
  • Reduced EMI: Shielded construction helps to reduce electromagnetic emissions.
  • Space Saving: Compact design allows for integration into smaller electronic devices.
  • Reliable Performance: Robust design ensures consistent performance under varying operating conditions.
  • Simplified Manufacturing: SMT compatibility makes the assembly process easier and more efficient.

Technical Specifications

The CDRH10D60BT150NP-470MC has an inductance value of 47µH and is designed for surface mount applications. It features a shielded construction and low DCR. The specific current rating, saturation current, and operating temperature range should be verified in the datasheet. The inductor's dimensions are approximately 10mm x 10mm x 6mm.

This power inductor is ideal for applications that require efficient power conversion and minimal EMI. Its compact size and SMT compatibility make it suitable for use in a wide range of electronic devices, particularly portable and space-constrained applications.

You May Also Be Interested in

Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9260 $50.9300
135+ $0.7598 $102.5730
205+ $0.7361 $150.9005
285+ $0.7123 $203.0055
365+ $0.6886 $251.3390
490+ $0.6173 $302.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess