EN
  • EN
  • DE

CDRH5D28RHPNP-6R8NC

Part No CDRH5D28RHPNP-6R8NC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Description Ind Power 6.8uH 25% Ferrite Drum Core T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051721-CDRH5D28RHPNP-6R8NC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH5D28RHPNP-6R8NC CAD Model

Description

The CDRH5D28RHPNP-6R8NC is a power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in a wide range of DC-DC converter applications, offering a compact size and high performance. It is part of the CDRH series, known for its shielded construction and suitability for high-density mounting.

Applications:

  • DC-DC converters
  • Power supplies
  • Notebook computers
  • LCD TVs
  • Portable devices

Features:

  • Shielded construction for low EMI (Electromagnetic Interference)
  • Compact size: 5.2mm x 5.2mm footprint with a height of 3.0mm
  • High current handling capability
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)
  • RoHS compliant

Benefits:

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable operation in sensitive electronic circuits.
  • Space-saving design: The compact size allows for high-density mounting, making it ideal for portable and miniaturized devices.
  • Efficient power conversion: High current handling and low DC resistance contribute to efficient power conversion and reduced power loss.
  • Reliable performance: The wide operating temperature range ensures reliable performance in various environmental conditions.
  • Environmental compliance: RoHS compliance ensures that the inductor meets environmental regulations.

Specifications:

  • Inductance: 6.8µH
  • Tolerance: ±30%
  • Saturation Current: 1.8A
  • Rated Current: 1.6A
  • DC Resistance (DCR): 0.15 ohms (typical)
  • Self-Resonant Frequency (SRF): High SRF due to its design and construction.

The CDRH5D28RHPNP-6R8NC inductor is designed to provide stable and efficient power conversion in a small form factor, making it a suitable choice for a wide array of electronic applications where space and performance are critical. Its shielded construction helps minimize electromagnetic interference, contributing to the overall reliability of the electronic device in which it is used.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3208 $51.3280
380+ $0.2632 $100.0160
590+ $0.2550 $150.4500
815+ $0.2468 $201.1420
1,050+ $0.2386 $250.5300
1,405+ $0.2139 $300.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,620 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess