The CDRH6D38NP-330N is a shielded power inductor manufactured by Sumida America Components Inc. It is well-suited for use in DC-DC converters and power supplies for portable devices and other electronics where space is a constraint. The inductor's shielded construction minimizes electromagnetic interference (EMI).
Applications
- DC-DC converters
- Power supplies for portable devices (smartphones, tablets, etc.)
- Buck-Boost converters
- Voltage regulators
- Filtering applications
Features
- Magnetically shielded
- Low DC resistance
- High current handling capability
- Compact size
- RoHS compliant
Benefits
- Reduces EMI, enabling compliance with regulatory standards.
- High efficiency due to low DC resistance.
- Suitable for high-power applications despite its small size.
- Enables compact designs in portable devices.
- Environmentally friendly due to RoHS compliance.
Specifications
Inductance: 33 μH
Tolerance: ±30%
DC Resistance (DCR): 0.42 Ohms (Max)
Saturation Current: 700 mA
Rated Current: 650 mA
Operating Temperature: -25°C to +85°C