EN
  • EN
  • DE

EPZ4030U560-10R0T

Part No EPZ4030U560-10R0T
Manufacturer Sunlord
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 5625%OHM 1612 1LN / 56 Ohms @ 100 MHz 1 Power Line Ferrite Bead 1612 (4030 Metric) 10A 4mOhm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Manufacturer Shenzhen Sunlord Electronics Co., Ltd.
Packaging Reel - TR
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 56 Ohms @ 100 MHz
Current Rating (Max) 10A
DC Resistance (DCR) (Max) 4mOhm
Temperature Range - Operating -55°C ~ 125°C
Case / Package 1612 (4030 Metric)
Mounting Surface Mount
Height (Max) 0.071" (1.80mm)
Size / Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Part Number 3442-EPZ4030U560-10R0TTR
Standard Package 4,000
Win Source Part Number 1329143-EPZ4030U560-10R0T
Ultra Librarian 3D Model Ultra Librarian EPZ4030U560-10R0T CAD Model

Description

The EPZ4030U560-10R0T is a ferrite bead and chip filter integrated circuit manufactured by Shenzhen Sunlord Electronics Co., Ltd.

  • Filter Type: Power Line
  • Impedance: 56 Ohms @ 100 MHz
  • DC Resistance (DCR) (Max): 4mOhm
  • Size/Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
  • Package: 1612 (4030 Metric)
  • Standard Package: 4,000
  • Current Rating (Max): 10A
  • Mounting Type: Surface Mount
  • Temperature Range - Operating: -55°C ~ 125°C
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Sunlord
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0061
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Sunlord
FERRITE BEAD 2.5K OHM 0603 1LN
Lowest to $0.0058
Sunlord
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0087
Sunlord
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0046
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0386

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2811 $59.0310
505+ $0.2307 $116.5035
780+ $0.2234 $174.2520
1,070+ $0.2162 $231.3340
1,385+ $0.2091 $289.6035
1,850+ $0.1873 $346.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,641 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess