EN
  • EN
  • DE

MPL2012S1R5MHT

Part No MPL2012S1R5MHT
Manufacturer Sunlord
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080121-MPL2012S1R5MHT
Categories OEM Parts(M-N)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPL2012S1R5MHT CAD Model

Description

The MPL2012S1R5MHT is a high-performance molded power inductor manufactured by Sunlord. It is designed for use in a variety of power supply applications, providing efficient and reliable energy storage and filtering.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Buck converters
  • Boost converters
  • Point-of-Load (POL) regulators

Features

  • Small size: 2.0 x 1.2 x 1.0 mm
  • High current handling capability
  • Low DC resistance (DCR)
  • Magnetically shielded construction
  • Operating temperature range: -40°C to +125°C
  • Excellent temperature stability

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, leading to higher efficiency in power conversion circuits.
  • Compact Design: Small size allows for denser circuit board layouts, ideal for space-constrained applications.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system performance.
  • Reliable Performance: Wide operating temperature range ensures stable operation in diverse environments.
  • High Current Capacity: Handles high current without saturation, making it suitable for demanding power applications.

Additional Details

The MPL2012S1R5MHT has an inductance of 1.5 μH with a tolerance of ±20%. Its saturation current is typically around 1.5A, and its rated current is approximately 1.3A. The low DC resistance contributes to its high efficiency. This inductor is suitable for reflow soldering processes and is RoHS compliant. The molded construction provides robust mechanical integrity and environmental protection. It is commonly used in smartphones, tablets, and other portable electronic devices where space and efficiency are critical.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,680+ $0.0298 $50.0640
4,085+ $0.0245 $100.0825
6,330+ $0.0237 $150.0210
8,700+ $0.0230 $200.1000
11,265+ $0.0222 $250.0830
15,080+ $0.0199 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520,820 pieces
MOQ: 1680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess