The PZ1608D121-2R0TF is a wire-wound chip power inductor manufactured by Sunlord. This inductor is designed for power supply circuits, DC-DC converters, and other applications requiring high current handling and low DC resistance. It offers stable inductance and excellent saturation characteristics, making it suitable for efficient power management.
Applications:
- DC-DC converters
- Power supply circuits
- Filtering circuits
- Energy storage
- Point-of-load (POL) regulators
Features:
- Wire-wound construction
- High current handling capability
- Low DC resistance (DCR)
- Excellent saturation characteristics
- Shielded construction
Benefits:
- Efficient power conversion due to low DC resistance, minimizing power loss.
- Stable inductance under high current conditions.
- Shielded construction reduces electromagnetic interference (EMI).
- Suitable for high-density circuit designs due to its compact size.
- Reliable performance due to Sunlord's quality manufacturing standards.
Technical Specifications:
The PZ1608D121-2R0TF features an inductance value of 2.0μH with a tolerance of ±20%. Its saturation current is typically rated at around 1.2A. The DC resistance (DCR) is very low, typically less than 0.1 ohm. It is designed for reflow soldering. The inductor is RoHS compliant. It is designed to operate over a wide temperature range, ensuring stability in various environments. Its compact size makes it ideal for miniaturized power circuits.