EN
  • EN
  • DE

SDCL0603Q3N3BT02B01

Part No SDCL0603Q3N3BT02B01
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974623-SDCL0603Q3N3BT02B01
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q3N3BT02B01 CAD Model

Description

The SDCL0603Q3N3BT02B01 is a multilayer chip inductor manufactured by Sunlord. This inductor is designed for use in a wide range of high-frequency applications where small size and excellent electrical characteristics are essential. Its compact 0603 form factor makes it suitable for densely populated circuit boards.

Applications

  • RF circuits: Impedance matching, filtering, and tuning in RF amplifiers, mixers, and oscillators.
  • Mobile communication devices: Signal processing and filtering in smartphones, tablets, and other wireless devices.
  • Wireless LAN (WLAN): Impedance matching and filtering in WLAN modules and access points.
  • Bluetooth devices: Filtering and impedance matching in Bluetooth transceivers.
  • GPS receivers: Signal filtering and noise reduction in GPS modules.

Features

  • Small size (0603): Enables high-density circuit board layouts.
  • High Q-factor: Provides low losses and efficient energy storage.
  • Tight tolerance: Ensures consistent performance across different devices.
  • Multilayer construction: Enhances reliability and performance.
  • Excellent self-resonant frequency: Allows for operation at high frequencies.

Benefits

  • Improved circuit performance: High Q-factor and tight tolerance contribute to improved signal integrity and reduced losses.
  • Miniaturization: Small size allows for smaller and more compact electronic devices.
  • Increased reliability: Multilayer construction ensures robust performance and long-term stability.
  • Simplified design: Excellent electrical characteristics simplify circuit design and optimization.
  • Cost-effective solution: Provides a cost-efficient solution for high-frequency inductor applications.

Additional Details

The SDCL0603Q3N3BT02B01 inductor has a nominal inductance value of 3.3 nH. It is constructed using ceramic materials and advanced manufacturing techniques to achieve high performance and reliability. Key specifications include the self-resonant frequency (SRF), DC resistance (DCR), and rated current. The operating temperature range and storage temperature range are also important considerations for ensuring proper performance and longevity. Consult the manufacturer's datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

Shikues
Lowest to $0.0428
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
22,730+ $0.0022 $50.0060
52,635+ $0.0019 $100.0065
83,335+ $0.0018 $150.0030
117,650+ $0.0017 $200.0050
147,060+ $0.0017 $250.0020
200,000+ $0.0015 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,200 pieces
MOQ: 22730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess