EN
  • EN
  • DE

SDCL0603Q4N3ST02

Part No SDCL0603Q4N3ST02
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092079-SDCL0603Q4N3ST02
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL0603Q4N3ST02 CAD Model

Description

The SDCL0603Q4N3ST02 is a high-quality, multilayer chip inductor manufactured by Sunlord. This component is designed for applications that require a small form factor, stable inductance, and high performance. Its compact size makes it ideal for use in densely populated circuit boards and miniaturized electronic devices.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in Bluetooth modules, WLAN devices, and GPS receivers.
  • RF Amplifiers: Integrated into RF amplifiers for impedance matching and signal conditioning.
  • Oscillators: Used in oscillators for frequency control and stability.
  • Filters: Employed in low-pass, high-pass, and band-pass filters.

Features

  • Small Size: 0603 package (1.6mm x 0.8mm) for space-saving designs.
  • High Q Factor: Provides low signal loss and improved circuit efficiency.
  • Stable Inductance: Maintains consistent performance over temperature and frequency variations.
  • Multilayer Construction: Offers excellent electrical characteristics and reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Integrity: High Q factor minimizes signal loss, resulting in better signal quality.
  • Reduced Board Space: Small size allows for compact circuit designs and higher component density.
  • Enhanced Circuit Performance: Stable inductance value ensures consistent performance across a wide range of operating conditions.
  • Increased Reliability: Robust construction ensures long-term reliability and stability.
  • Simplified Design: Tight tolerance simplifies circuit design and reduces the need for trimming.

Additional Details

The SDCL0603Q4N3ST02 features an inductance value of 4.3 nH. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The inductor's construction utilizes ceramic materials, providing excellent thermal stability and resistance to environmental factors. It is also compatible with standard reflow soldering processes, simplifying the manufacturing process. This inductor is a reliable choice for applications where space and performance are critical considerations.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Lowest to $2.6115
Texas Instruments
Need more? Email Us
Shikues
Lowest to $0.0428
Vishay
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13,890+ $0.0036 $50.0040
33,335+ $0.0030 $100.0050
51,725+ $0.0029 $150.0025
71,430+ $0.0028 $200.0040
92,595+ $0.0027 $250.0065
125,000+ $0.0024 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,780 pieces
MOQ: 13890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess